EN
  • EN
  • DE

MCIMX6Y2DVM05AA

Part No MCIMX6Y2DVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 32-BIT MPU, ARM CORTEX-A7 C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13075, 935313074557
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926564-MCIMX6Y2DVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y2DVM05AA CAD Model

Description

The NXP MCIMX6Y2DVM05AA is a high-performance, energy-efficient processor designed to meet the needs of advanced multimedia and secure applications. This processor is part of the i.MX 6 series, which is renowned for its scalable multicore platform that includes single-, dual- and quad-core families based on the ARM Cortex-A9 architecture.

Key Features

  • Processor Core: ARM Cortex-A9, which delivers a high level of performance and efficiency, is ideal for running complex operating systems and applications.
  • Speed: The MCIMX6Y2DVM05AA operates at a speed of up to 800 MHz, providing a balanced performance for embedded devices.
  • Graphics: Integrated 2D and 3D graphics processors ensure smooth and responsive visuals, which is crucial for applications requiring graphical user interfaces.
  • Memory: It supports a variety of memory interfaces, including 16-bit LPDDR2, DDR3, DDR3L, which allows for flexible design choices to match specific application requirements.
  • Connectivity: This processor comes with an array of connectivity options such as high-speed USB 2.0, I2C, SPI, and UART, making it suitable for a wide range of applications.
  • Advanced Security: The device features hardware-enabled security capabilities to support secure boot, crypto engine (AES/TDES/SHA/RSA), and random number generator, ensuring safe data management and device integrity.

Applications

The NXP MCIMX6Y2DVM05AA is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive infotainment platforms
  • Smart energy management systems
  • Portable medical devices
  • Interactive point-of-sale kiosks
  • Advanced HMI (Human Machine Interface) screens

Environmental and Quality Certifications

The processor is designed with a focus on environmental sustainability and quality, meeting various industry standards and certifications. This ensures reliability and longevity in the field, making it a trusted choice for developers and manufacturers.

With its robust processing capabilities, extensive connectivity, and advanced security features, the NXP MCIMX6Y2DVM05AA is an ideal solution for developers looking to create sophisticated embedded systems with a need for rich multimedia experiences and secure data handling.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess