EN
  • EN
  • DE

ST72F325J4TC

Part No ST72F325J4TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP / 8-bit MCU for Automotive with 16 to 60 Kbyte Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-LQFP
Win Source Part Number 795545-ST72F325J4TC
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F325J4TC CAD Model

Description

The ST72F325J4TC is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the ST7 family, which is designed to offer a versatile solution for embedded control systems. The ST72F325J4TC is particularly well-suited for applications in automotive, industrial control, and consumer electronics due to its robust feature set and flexible interfacing options.

Key Features

  • CPU: 8-bit CPU with a maximum operating frequency of 8 MHz, providing a good balance between power consumption and processing capability.
  • Memory: Equipped with 32 Kbytes of Flash program memory, which is ideal for storing application code, and 1 Kbyte of RAM for data processing.
  • Timers: Includes a range of timers such as a main timer, watchdog timer, and an Auto-Reload Timer, enhancing its capability to manage timing-critical tasks.
  • I/O Ports: Features 32 programmable I/O lines, allowing for flexible connection to other components and systems.
  • ADC: Comes with an integrated 10-bit analog-to-digital converter, providing the ability to interface with analog sensors and convert their output to digital values for processing.
  • Communication Interfaces: Supports multiple communication protocols, including SPI, I2C, and UART, facilitating easy data exchange with other devices.
  • Supply Voltage: Operates within a supply voltage range of 3.0 to 5.5 V, compatible with most common power supplies.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a 44-pin TQFP package, which is compact and suitable for space-constrained applications.

Applications

The ST72F325J4TC MCU is versatile and can be used in a wide array of applications. It's particularly well-suited for automotive applications, such as engine control units, dashboard instruments, and body electronics. In the industrial sector, it can be used for process control, machine automation, and robotics. Additionally, its capabilities make it a great choice for consumer electronics, including home appliances, personal gadgets, and smart devices.

With its robust set of features and high integration, the ST72F325J4TC from STMicroelectronics presents a reliable and cost-effective solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess