EN
  • EN
  • DE

MC908QB4MDWER

Part No MC908QB4MDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1074211-MC908QB4MDWER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908QB4MDWER CAD Model

Description

Introducing the NXP MC908QB4MDWER Microcontroller

The NXP MC908QB4MDWER is a highly integrated microcontroller designed to deliver exceptional performance and functionality for a wide range of embedded applications. This microcontroller is part of NXP's 8-bit MC9S08QG8 series, which is renowned for its low power consumption, robust design, and versatile feature set.

Key Features

  • Advanced CPU: At the heart of the MC908QB4MDWER is an HC08 core, which provides a high degree of efficiency and is capable of speeds up to 8 MHz.
  • Memory: It comes equipped with 4 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it boasts 128 bytes of RAM, allowing for efficient data processing and manipulation.
  • I/O Options: This microcontroller offers a rich set of input/output options including multiple general-purpose I/O pins that can be configured to interface with a variety of peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows for precise conversion of analog signals to digital, enabling the microcontroller to interact with analog sensors and devices.
  • Power Efficiency: Designed with power efficiency in mind, the MC908QB4MDWER features multiple power-saving modes, which make it suitable for battery-powered and portable applications.
  • Robust Timer System: It includes a versatile timer system with a real-time interrupt capability, providing accurate timing for tasks and operations.
  • On-Chip Debugging: The microcontroller supports on-chip debugging, which simplifies development and troubleshooting.

Applications

The MC908QB4MDWER is an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Home Automation
  • Smart Sensors and Security Systems

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MC908QB4MDWER is no exception. It is designed to meet the rigorous demands of modern electronic systems. Developers can also take advantage of NXP's extensive support network, including detailed datasheets, application notes, and a community of experts to help accelerate product development.

Whether you're designing a complex industrial system or a simple consumer gadget, the NXP MC908QB4MDWER provides the performance, efficiency, and adaptability you need to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess