EN
  • EN
  • DE

MC908QT2AMFQE

Part No MC908QT2AMFQE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 1.5KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (4x4)
Family Part Number MC908QT2
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 1220380-MC908QT2AMFQE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QT2AMFQE CAD Model

Description

The NXP MC908QT2AMFQE microcontroller is an advanced integrated circuit designed for a wide range of applications requiring efficient, low-power processing capabilities. Built on a robust 8-bit architecture, this microcontroller is a part of the MC9S08QG8 series, which is well-suited for cost-sensitive and space-constrained projects.

Key Features

  • Core: 8-bit HCS08 Central Processing Unit (CPU) that provides a balance between speed and power consumption.
  • Operating Frequency: Up to 20 MHz at 5V, which allows for quick data processing and real-time control.
  • Flash Memory: 8 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles, ensuring ample space for complex programs and longevity in applications requiring frequent updates.
  • RAM: 256 Bytes of Random-Access Memory (RAM), offering sufficient temporary data storage for running applications.
  • Voltage Range: Wide operating voltage range from 1.8V to 5.5V, making it suitable for battery-operated devices.
  • I/O Pins: Multiple general-purpose input/output (I/O) pins for interfacing with other components and peripherals.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event measurement and control.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) for versatile data communication.

Applications

The NXP MC908QT2AMFQE is ideal for a variety of applications, such as:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Home Appliances
  • Medical Devices

Package and Quality

Enclosed in a compact 16-pin QFN package, the MC908QT2AMFQE microcontroller is designed to fit into small spaces without sacrificing performance. It meets stringent quality standards, ensuring reliability and performance in even the most demanding environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess