EN
  • EN
  • DE

MC908QY4AMDWER

Part No MC908QY4AMDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin SOIC W T/R / IC MCU 8BIT 4KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Reel package
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788078-MC908QY4AMDWER
Popularity Medium
Supply and Demand Status Balance
Family Name MC908QY4
Introduction Date April 11, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908QY4AMDWER CAD Model

Description

The NXP MC908QY4AMDWER is a high-performance microcontroller designed to cater to a wide range of applications that require low power consumption and high integration. This microcontroller is part of the MC908QY family, which is renowned for its robust architecture, enhanced features, and exceptional reliability. It is an ideal choice for automotive, industrial control, smart sensors, home appliances, and personal health care devices.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit, offering a balance between processing power and ease of use.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, making it versatile for various power-sensitive applications.
  • On-Chip Memory: Includes 4KB of Flash memory and 128 bytes of RAM, providing sufficient space for program storage and data manipulation.
  • High-Performance ADC: Features a 10-bit Analog-to-Digital Converter with multiple channels, enabling accurate sensor data acquisition.
  • I/O Ports: Multiple general-purpose Input/Output ports for interfacing with external peripherals and devices.
  • Timer: An integrated 16-bit timer system with input capture and output compare capabilities, suitable for precise event timing and waveform generation.
  • Oscillator Options: Supports a range of oscillator options including crystal, resonator, RC, or external clock, providing flexibility in system design.
  • Low Power Modes: Multiple power-saving modes, such as STOP and WAIT, to minimize energy consumption during idle periods.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under various environmental conditions.
  • Packaging: Available in a compact 16-pin SOIC package, ideal for space-constrained applications.

Applications

The versatility of the MC908QY4AMDWER microcontroller makes it suitable for a multitude of applications. Its low power consumption and robust feature set make it particularly well-suited for portable and battery-operated devices. Additionally, its reliable performance in harsh environments makes it a preferred choice for industrial and automotive systems that require consistent operation over a wide range of temperatures.

Whether you are developing a smart sensor network, an automotive control unit, or a personal health monitoring device, the NXP MC908QY4AMDWER microcontroller provides a solid foundation for your project with its blend of efficiency, integration, and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess