EN
  • EN
  • DE

MC9RS08KA2CSCR

Part No MC9RS08KA2CSCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SOIC
Manufacturer NXP
Series RS08
Package Reel - TR
Core Processor RS08
Core Size 8-Bit
Speed 10MHz
Peripherals LVD, POR, WDT
Number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC9RS08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MC9RS08KA2CSCR-ND, 935309474518, MC9RS08KA2CSCRCT, MC9RS08KA2CSCRDKR, MC9RS08KA2CSCRTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926407-MC9RS08KA2CSCR
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA2CSCR CAD Model

Description

Introducing the NXP MC9RS08KA2CSCR Microcontroller

The NXP MC9RS08KA2CSCR is a highly integrated, cost-effective microcontroller designed to cater to a wide range of applications. It is part of the RS08 family, which is known for its ultra-low-power consumption and small form factor, making it an ideal choice for space-constrained and power-sensitive applications.

Key Features:

  • Core: At the heart of the MC9RS08KA2CSCR is an RS08 core, which operates at a maximum internal bus frequency of 20 MHz. The core is designed to deliver efficient performance for basic control tasks.
  • Memory: The device comes equipped with 2 KB of on-chip flash memory and 63 bytes of RAM. The flash memory is highly reliable, with a typical endurance of 10,000 write/erase cycles and data retention of 50 years, ensuring the longevity and durability of your application's software.
  • I/O Pins: It offers several general-purpose input/output (GPIO) pins that provide the flexibility to interface with various peripherals and external devices.
  • Power Management: The microcontroller's power-saving modes, including stop and wait modes, ensure that it can operate with minimal power consumption, which is crucial for battery-powered devices.
  • Analog Module: An integrated 8-channel 10-bit analog-to-digital converter (ADC) allows the MC9RS08KA2CSCR to easily interface with analog sensors and convert their readings to digital values for processing.
  • Timer: The inclusion of an 8-bit modulo timer and a real-time interrupt timer provides the necessary tools for time-sensitive control applications.
  • System Protection: With features like low-voltage detection with reset and loss-of-clock reset, the microcontroller ensures reliable operation under varying voltage conditions and clock integrity.

Applications:

The NXP MC9RS08KA2CSCR microcontroller is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Home and Building Automation
  • Industrial Control Systems
  • Medical Devices
  • Automotive Control Modules

Overall, the NXP MC9RS08KA2CSCR is a robust microcontroller that combines performance, low power consumption, and a rich set of features to meet the requirements of modern embedded systems. Its small footprint and ease of use make it a go-to solution for designers looking to optimize their products' performance while managing power efficiency and cost.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1370 $51.2880
58+ $1.7534 $101.6972
89+ $1.6986 $151.1754
122+ $1.6438 $200.5436
158+ $1.5891 $251.0778
211+ $1.4247 $300.6117
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess