EN
  • EN
  • DE

MC9RS08KA8CPG

Part No MC9RS08KA8CPG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 8KB FLASH 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
The number of I/O 14
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 254 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC9RS08KA8
Manufacturer Pack Quantity 25
MSL Level Not Applicable
Win Source Part Number 1220436-MC9RS08KA8CPG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA8CPG CAD Model

Description

The NXP MC9RS08KA8CPG is a highly efficient and versatile 8-bit microcontroller that is designed to cater to a wide range of embedded applications. This microcontroller is part of NXP's RS08 family and is built upon a proven S08 core, which is renowned for its robust performance in various industrial, automotive, and consumer applications.

With a CPU speed of up to 20 MHz, the MC9RS08KA8CPG is capable of handling complex tasks while maintaining a low power consumption profile. It features 8KB of flash memory, providing ample space for application code, and 256 bytes of RAM for data storage and processing. The device operates at a voltage range of 1.8V to 3.6V, allowing for flexibility in power-sensitive designs.

Connectivity and interface options are a strong suit for this microcontroller. It includes an integrated I2C module for serial communication, enabling easy connection to peripherals and other microcontrollers. Additionally, it has an SCI (Serial Communication Interface) for asynchronous serial communication, suitable for interfacing with sensors, actuators, and other external devices.

The MC9RS08KA8CPG comes in a compact 16-pin PDIP package, making it easy to integrate into PCB designs without taking up excessive space. It also includes a range of built-in features such as an 8-channel 10-bit analog-to-digital converter (ADC), which is crucial for reading analog signals and converting them to digital values for processing.

For enhanced durability and reliability, the microcontroller is equipped with on-chip watchdog, low-voltage detection, and loss-of-clock reset functions. These features ensure that the system remains stable and can recover from unexpected conditions, making the MC9RS08KA8CPG an ideal choice for safety-critical applications.

Overall, the NXP MC9RS08KA8CPG microcontroller is a powerful and reliable solution for developers looking to create sophisticated embedded systems with stringent space and power requirements. Its combination of high performance, integrated features, and connectivity options makes it a versatile choice for a broad array of applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess