EN
  • EN
  • DE

MC9RS08LA8CFT

Part No MC9RS08LA8CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit RS08 CISC 8KB Flash 3.3V/5V 48-Pin QFN EP Tray / IC MCU 8BIT 8KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series RS08
Packaging Tray
Core Processor RS08
Core Size 8-Bit
Speed 20MHz
Connectivity SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 31
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788090-MC9RS08LA8CFT
Popularity Medium
Supply and Demand Status Limited
Family Name MC9RS08LA8
Introduction Date March 05, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9RS08LA8CFT CAD Model

Description

Introducing the NXP MC9RS08LA8CFT Microcontroller

The NXP MC9RS08LA8CFT is a highly integrated microcontroller designed to offer an optimal balance of performance, power efficiency, and versatility for a wide range of embedded applications. This powerful microcontroller is part of the RS08 family, which is well-known for its robust architecture and ease of use, making it an ideal choice for designers looking to streamline their development process without compromising on functionality.

Key Features

  • Core: At the heart of the MC9RS08LA8CFT lies an advanced RS08 core, which operates at a maximum frequency of 8 MHz, offering efficient processing capabilities for your applications.
  • Memory: The device is equipped with 8KB of flash memory, which provides ample space for application code, and 256 bytes of RAM for efficient data handling and storage.
  • I/O Options: This microcontroller boasts an array of input/output options, including multiple general-purpose I/O pins, which allow for flexible interfacing with peripherals and external devices.
  • Analog Features: It comes with an integrated analog-to-digital converter (ADC), enhancing its capability to interface with analog sensors and transducers directly, which is essential for various control and monitoring applications.
  • Power Management: The MC9RS08LA8CFT has been designed with power efficiency in mind, featuring multiple power-saving modes to reduce energy consumption and extend battery life in portable devices.
  • Package: The microcontroller is available in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The versatility of the NXP MC9RS08LA8CFT makes it suitable for a diverse range of applications, including but not limited to consumer electronics, home automation, industrial control systems, and automotive modules. Its robust design and comprehensive feature set ensure that it can meet the demands of complex embedded systems while maintaining a low power footprint.

Development Support

NXP provides extensive development support for the MC9RS08LA8CFT microcontroller, including development tools, software libraries, and reference designs. This support helps to accelerate the development cycle and reduce time-to-market for products incorporating this advanced microcontroller.

In summary, the NXP MC9RS08LA8CFT is a sophisticated and reliable microcontroller solution that offers designers the performance, efficiency, and flexibility required to create innovative and competitive products in today's dynamic technology landscape.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess