EN
  • EN
  • DE

MC9S08AC16CBE

Part No MC9S08AC16CBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 16KB FLASH 42DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 42-SDIP
Supplier Device Package 42-PDIP
Family Part Number MC9S08AC16
Manufacturer Pack Quantity 13
MSL Level Not Applicable
Win Source Part Number 1220447-MC9S08AC16CBE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC16CBE CAD Model

Description

Product Overview: MC9S08AC16CBE

The MC9S08AC16CBE is a robust 8-bit microcontroller from NXP Semiconductors, designed to offer an optimal blend of processing power, energy efficiency, and peripheral integration for a wide range of embedded applications. This microcontroller is part of the MC9S08 series, which is renowned for its user-friendly features and high-performance capabilities.

Key Features

  • Core: At the heart of the MC9S08AC16CBE is an HCS08 CPU with a maximum operating frequency of 40 MHz, providing a balanced mix of speed and power consumption.
  • Memory: It comes equipped with 16KB of flash memory, allowing for ample space to store application code, and 1KB of RAM for efficient data handling and processing.
  • I/O and Peripherals: The device boasts a variety of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Timer/Pulse-Width Modulation (TPM) modules, a Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I²C) bus, facilitating versatile connectivity and control options.
  • Power Management: It offers multiple power-saving modes, such as stop and wait modes, which are ideal for battery-operated devices where power conservation is crucial.
  • Package: The MC9S08AC16CBE is available in a 44-pin QFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the MC9S08AC16CBE makes it suitable for a diverse range of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, home automation, and medical devices. Its integrated features and robust design ensure that it can meet the requirements of complex and demanding embedded systems.

Support and Resources

NXP provides comprehensive support for the MC9S08AC16CBE with a suite of development tools, including software libraries, development boards, and integrated development environments (IDEs) to streamline the design process. Additionally, detailed datasheets, application notes, and technical support are readily available to assist engineers in implementing this microcontroller in their designs.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess