EN
  • EN
  • DE

MC9S08AC8CFGE

Part No MC9S08AC8CFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 8KB Flash 3.3V/5V 44-Pin LQFP Tray / HCS08 Microcontrollers | IC MCU 8BIT 8KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 34
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 768 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC9S08AC8
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220452-MC9S08AC8CFGE
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC9S08AC8
ECCN 3A991.a.2
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC8CFGE CAD Model

Description

Introducing the NXP MC9S08AC8CFGE Microcontroller

The NXP MC9S08AC8CFGE is a versatile and powerful microcontroller that is part of the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is engineered to deliver high performance with low power consumption, making it an ideal choice for cost-sensitive and power-conscious designs.

At the heart of the MC9S08AC8CFGE is an 8-bit HCS08 central processing unit (CPU) that can run at a maximum frequency of 40 MHz. This CPU is capable of executing up to 20 million instructions per second (MIPS), which allows for swift processing and responsiveness in complex tasks. The device comes with 8KB of on-chip flash memory, which is highly reliable and secure for storing firmware and applications. Additionally, it includes 512 bytes of on-chip RAM, which provides ample space for temporary data storage and efficient operation.

The microcontroller features a rich set of peripherals that enhance its functionality and ease of integration into various systems. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition applications. The MC9S08AC8CFGE also boasts two serial communication interfaces (SCI) and an inter-integrated circuit (IIC) bus, which provide robust options for serial data communication.

For enhanced timing and control, this microcontroller is equipped with two 2-channel timer/pulse-width modulators (TPM) which are essential for tasks that require precise timing, such as motor control or waveform generation. It also has an 8-channel keyboard interrupt module that simplifies the design of user interfaces with push-buttons or keypads.

The MC9S08AC8CFGE operates within a supply voltage range of 2.7V to 5.5V, which allows for flexibility in power supply design. Additionally, it features a range of power-saving modes, including stop and wait modes, which help to minimize power consumption during idle periods.

With its robust feature set and high level of integration, the NXP MC9S08AC8CFGE microcontroller is a compelling choice for designers looking to develop sophisticated embedded systems while keeping costs and power usage in check.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess