EN
  • EN
  • DE

MC9S08DV32ACLF

Part No MC9S08DV32ACLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935324256557
Standard Package 1,250
Win Source Part Number 1318751-MC9S08DV32ACLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DV32ACLF CAD Model

Description

Product Overview: NXP MC9S08DV32ACLF

The NXP MC9S08DV32ACLF is a high-performance microcontroller that belongs to the MC9S08 family, known for their exceptional integration, versatility, and efficiency. Designed for a wide range of applications, this 8-bit MCU is built on a HCS08 core and operates at a maximum frequency of 40 MHz. It is an ideal solution for automotive, industrial, and consumer applications that require a combination of low power consumption, robust performance, and a rich set of peripherals.

Key Features:

  • Core: HCS08 8-bit Central Processing Unit (CPU)
  • Frequency: Up to 40 MHz CPU frequency for swift processing
  • Flash Memory: 32KB of on-chip in-circuit programmable flash memory, ensuring ample space for complex programs and algorithms
  • RAM: 2KB of Random-Access Memory (RAM), providing efficient data storage for real-time operations
  • Temperature Range: Operates within the industrial temperature range, making it suitable for harsh environments
  • I/O Pins: Multiple general-purpose input/output (GPIO) pins for versatile interfacing with external components
  • Timers: Enhanced timer functions including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and waveform generation
  • Communication Interfaces: Integrated Serial Peripheral Interface (SPI), Inter-Integrated Circuit (I²C) bus, and a Serial Communications Interface (SCI) for flexible data exchange
  • Analog-to-Digital Converter: 10-bit Analog-to-Digital Converter (ADC) with multiple channels for precise analog signal measurement
  • Voltage Range: 2.7V to 5.5V operating voltage range, accommodating a variety of power supplies
  • Package: 48-pin LQFP (Low Profile Quad Flat Package) for compact board design and efficient space utilization

Applications:

The MC9S08DV32ACLF's rich feature set makes it suitable for an array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home appliances
  • Healthcare devices

In summary, the NXP MC9S08DV32ACLF microcontroller provides a robust, cost-effective solution for designers looking for an MCU with a strong balance of processing power, memory capacity, and peripheral availability. It is engineered to meet the demands of complex embedded systems while maintaining low power consumption and high reliability.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess