EN
  • EN
  • DE

MC9S08GW64CLK

Part No MC9S08GW64CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Covers: MC9S08GW64 and MC9S08GW32 | IC MCU 8BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LCD, PWM, WDT
The number of I/O 45
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MC9S08GW64
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220468-MC9S08GW64CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08GW64CLK CAD Model

Description

Product Overview: NXP MC9S08GW64CLK

The NXP MC9S08GW64CLK is a versatile and powerful microcontroller that belongs to the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is built on a high-performance HCS08 core and comes with 64KB of on-chip flash memory, making it an ideal choice for designers looking for a balance between functionality and storage capacity.

The MC9S08GW64CLK operates at a maximum frequency of 40MHz, ensuring swift processing and response times. With its integrated 4KB RAM, it provides ample temporary data storage for real-time operations and complex algorithms. This microcontroller also boasts a range of features that make it highly adaptable to various industrial, consumer, and automotive applications.

Key Features:

  • Core: 8-bit HCS08 CPU core
  • Flash Memory: 64KB on-chip flash memory
  • RAM: 4KB RAM for efficient data management
  • Frequency: Up to 40MHz for high-speed processing
  • Voltage Range: 2.7V to 5.5V, accommodating various power supplies
  • I/O Pins: Multiple general-purpose input/output pins for flexible interfacing
  • Communication Interfaces: Includes I2C, SPI, and SCI for multi-protocol communication
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for precise analog signal measurement
  • Timers: Enhanced timer functionalities including PWM for accurate timing and control
  • Temperature Range: Operating temperature range suitable for industrial environments

Applications:

The MC9S08GW64CLK is engineered to meet the needs of a broad spectrum of applications. It is particularly well-suited for smart sensors, home automation systems, industrial control systems, automotive components, and portable devices. Its robust feature set enables developers to create sophisticated and reliable products with reduced development time and cost.

With its combination of performance, memory options, and rich peripheral set, the NXP MC9S08GW64CLK stands as a compelling solution for any project requiring an 8-bit microcontroller. Its ease of use and extensive support materials further ensure a smooth design process from prototype to production.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5476 $66.8332
15+ $7.8341 $117.5115
23+ $7.5892 $174.5516
32+ $7.3443 $235.0176
41+ $7.0996 $291.0836
55+ $6.3651 $350.0805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,292 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess