EN
  • EN
  • DE
  • IT

MC9S08JE128CLH

Part No MC9S08JE128CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray / IC MCU 8BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788121-MC9S08JE128CLH
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08JE128
Introduction Date December 20, 2010
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08JE128CLH CAD Model

Description

Product Overview: MC9S08JE128CLH

The MC9S08JE128CLH is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the S08 family, renowned for its exceptional integration, versatility, and efficiency. It is particularly suited for industrial control, consumer electronics, automotive systems, and smart sensors.

Key Features:

  • Core: S08 core, which operates at a maximum frequency of 48 MHz, providing a robust platform for executing complex algorithms and control tasks.
  • Memory: Comes equipped with 128 KB of flash memory and 8 KB of RAM, allowing for substantial program storage and adequate working memory for data processing.
  • Timers: Features multiple timing peripherals including an 8-channel, 16-bit timer, and a 2-channel, 16-bit timer, offering precise event management and PWM generation.
  • Communication Interfaces: Includes a rich set of communication options such as I2C, SPI, and SCI (UART), enabling easy connectivity with peripherals and other microcontrollers.
  • Analog-to-Digital Converter: Boasts a 12-bit ADC with up to 12 channels, providing high-resolution analog signal measurement capabilities.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard-power applications.
  • Package: Available in a 64-pin LQFP (Low Profile Quad Flat Package), which offers a compact footprint while still providing ample I/O options for complex designs.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliable performance in challenging environmental conditions.

Applications:

The versatility of the MC9S08JE128CLH makes it an ideal choice for a multitude of applications. Its robust set of features supports use in:

  • Home automation systems
  • Automotive control units
  • Industrial automation
  • Consumer electronics
  • Smart sensors and monitoring systems

With its powerful S08 core, comprehensive feature set, and wide operating voltage and temperature ranges, the MC9S08JE128CLH from NXP is engineered to meet the demands of sophisticated embedded systems, delivering performance, reliability, and flexibility for designers and engineers.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess