EN
  • EN
  • DE

MC9S08JM32CQH

Part No MC9S08JM32CQH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 3.3V/5V 64-Pin PQFP Tray / IC MCU 8BIT 32KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 788123-MC9S08JM32CQH
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08JM32
Introduction Date November 16, 2007
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08JM32CQH CAD Model

Description

NXP MC9S08JM32CQH Microcontroller

The NXP MC9S08JM32CQH is a versatile and powerful 8-bit microcontroller that is part of the MC9S08 series, designed for a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with a rich set of peripherals, making it an ideal choice for industrial control, automotive systems, consumer electronics, and more.

Key Features:

  • CPU: 8-bit S08 core, up to 48 MHz HCS08 central processing unit.
  • Memory: 32 KB of on-chip flash memory with a 64-byte flash block protection feature, and 2 KB of RAM.
  • Advanced Integration: Includes an I2C module, two SPI modules, and an SCI (serial communications interface).
  • Timers: Multiple timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) and two 2-channel, 16-bit timer/pulse-width modulators.
  • ADC: 12-bit analog-to-digital converter with up to 12 channels, providing high precision for analog signal processing.
  • USB 2.0: Full-speed USB 2.0 device controller with personal computer interoperability and 32 endpoint buffers.
  • System Protection: Features low-voltage detection with reset or interrupt, selectable trip points, and an illegal opcode detection with reset.
  • Power Efficiency: Supports multiple power-saving modes including stop, wait, and run modes, to optimize power consumption based on application requirements.
  • Package: Available in a 64-QFP (quad flat package) form factor that is suitable for space-constrained applications.

Applications:

The MC9S08JM32CQH is designed to meet the needs of a broad spectrum of applications. Its robust architecture and feature set are well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Medical devices
  • Consumer electronics
  • Communication systems

With its combination of performance, integrated peripherals, and power efficiency, the NXP MC9S08JM32CQH microcontroller is a reliable choice for engineers and designers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5311 $70.5933
6+ $19.3076 $115.8456
9+ $18.7042 $168.3378
12+ $18.1008 $217.2096
15+ $17.4975 $262.4625
20+ $15.6874 $313.7480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess