EN
  • EN
  • DE

MC9S08JS16CWJ

Part No MC9S08JS16CWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Technical Data | IC MCU 8BIT 16KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 48MHz
Connectivity LINbus, SCI, SPI, USB
Peripherals LVD, POR, PWM
The number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC9S08JS16
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1220469-MC9S08JS16CWJ
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08JS16CWJ CAD Model

Description

NXP MC9S08JS16CWJ Microcontroller

The NXP MC9S08JS16CWJ is a powerful and versatile 8-bit microcontroller that is well-suited for a wide range of applications. This device is part of the MC9S08 family, which is known for its high-performance HCS08 central processing unit (CPU) and a rich set of integrated features. The MC9S08JS16CWJ is designed to deliver exceptional functionality while maintaining cost-effectiveness, making it an ideal choice for both complex and simple embedded systems.

At the core of the MC9S08JS16CWJ is a high-speed HCS08 CPU that can operate at a maximum bus frequency of 16 MHz. This microcontroller comes with 16KB of on-chip flash memory, which provides ample space for application code, and 1KB of RAM for data storage. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring long-term stability for your applications.

This microcontroller features a range of built-in peripherals that enhance its functionality. These include an 8-channel, 10-bit analog-to-digital converter (ADC) that allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing. It also includes a serial communications interface (SCI) for UART communication, an inter-integrated circuit (I2C) bus for communication with other I2C devices, and a multiple-function timer system for precision timing tasks.

The MC9S08JS16CWJ is designed with power efficiency in mind, featuring several power-saving modes, including stop and wait modes, which help to reduce power consumption when the microcontroller is not in use. Additionally, it offers a wide operating voltage range from 2.7V to 5.5V, allowing for flexibility in various power supply designs.

For ease of development, the MC9S08JS16CWJ is supported by the CodeWarrior Development Studio, which provides a comprehensive suite of tools for writing, debugging, and deploying your application code. The microcontroller also includes a single-wire background debug interface that allows for easy in-circuit debugging without the need for additional hardware.

In summary, the NXP MC9S08JS16CWJ microcontroller is a robust and feature-rich solution that is perfect for designers looking to create efficient and reliable embedded systems. Its combination of processing power, memory capacity, and integrated peripherals, along with its development and debugging capabilities, make it a highly capable choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2614 $50.8298
17+ $5.9581 $101.2877
26+ $5.7719 $150.0694
36+ $5.5857 $201.0852
47+ $5.3995 $253.7765
62+ $4.8410 $300.1420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,213 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess