EN
  • EN
  • DE

MC9S08PA32AVLDR

Part No MC9S08PA32AVLDR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-MC9S08PA32AVLDRTR, 935325923528
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926430-MC9S08PA32AVLDR
Ultra Librarian 3D Model Ultra Librarian MC9S08PA32AVLDR CAD Model

Description

Product Overview: MC9S08PA32AVLDR

The MC9S08PA32AVLDR is a cutting-edge microcontroller (MCU) from NXP Semiconductors, renowned for its high performance, reliability, and versatility. This device is part of the S08 family, which is designed to provide cost-effective solutions for a wide range of embedded applications. The MC9S08PA32AVLDR is particularly suitable for industrial control, automotive systems, home appliances, and consumer electronics.

Key Features

  • Core: 8-bit S08 central processing unit (CPU) running at up to 20 MHz, providing a perfect balance between processing power and energy efficiency.
  • Flash Memory: 32KB of on-chip flash memory, which is ideal for storing application code and data with the added benefit of in-circuit programmability.
  • RAM: 2KB of Random Access Memory (RAM), enabling efficient data manipulation and multitasking.
  • I/O Pins: Multiple general-purpose input/output (GPIO) pins that support various digital peripherals and enable easy interfacing with external components.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for capturing and converting analog signals to digital, facilitating the use in sensor-based systems.
  • Communication Interfaces: Versatile communication options including I2C, SPI, and SCI (UART) modules for serial data transfer.
  • Timers: Enhanced Timer/PWM modules for precise event timing, pulse generation, and motor control applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8V to 3.6V, enabling flexible power management for various application requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh conditions.
  • Packaging: Available in a compact 44-pin LQFP package, which is ideal for space-constrained applications.

Applications

The MC9S08PA32AVLDR microcontroller is designed to meet the demands of a broad spectrum of applications. Its robust feature set makes it an excellent choice for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Medical monitoring devices
  • Energy management systems

In conclusion, the MC9S08PA32AVLDR from NXP is a highly capable microcontroller that offers a rich set of features and is designed to cater to the needs of a diverse range of embedded systems. Its combination of processing power, memory options, and robust I/O capabilities make it a go-to choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,055 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess