EN
  • EN
  • DE

MC9S08PA4AVTG

Part No MC9S08PA4AVTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S08
Package Tube
Number of I/O 14
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13730, 935311684574, MC9S08PA4AVTG-ND
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845419-MC9S08PA4AVTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PA4AVTG CAD Model

Description

The NXP MC9S08PA4AVTG is a highly efficient 8-bit microcontroller from the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is an ideal solution for designers looking for a low-power yet powerful MCU with a rich feature set that can operate at a maximum frequency of 20 MHz.

Key Features

  • Core: S08 core, which is capable of up to 20 MHz CPU frequency for rapid processing and response times.
  • Memory: Equipped with 4KB of flash memory and 256 bytes of RAM, providing sufficient space for application code and data handling.
  • I/O Pins: Offers 23 general-purpose input/output (GPIO) pins, allowing for flexible interfacing with peripheral devices and sensors.
  • Timers: Features an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with 11 channels, enabling accurate analog signal conversion and measurement.
  • Communication Interfaces: Includes I2C and SCI (UART) communication modules for serial data exchange with other devices.
  • Voltage Range: Operates within a voltage range of 1.8V to 3.6V, which is suitable for battery-powered and portable applications.
  • Package: Available in a compact 16-pin TSSOP package, making it ideal for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The versatility of the MC9S08PA4AVTG makes it an excellent choice for various applications, including but not limited to consumer electronics, industrial control systems, automotive modules, and smart sensors. Its robust design and comprehensive feature set ensure that it can meet the demands of complex and sophisticated embedded systems.

With its combination of performance, memory options, and power efficiency, the NXP MC9S08PA4AVTG microcontroller is a compelling choice for developers and engineers looking to push the boundaries of 8-bit microcontroller applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5055 $52.6925
85+ $1.2353 $105.0005
130+ $1.1967 $155.5710
175+ $1.1581 $202.6675
225+ $1.1195 $251.8875
300+ $1.0037 $301.1100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess