EN
  • EN
  • DE

MC9S08PA4MTG

Part No MC9S08PA4MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP / S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14602,MC9S08PA4MTG-ND,935320518574
Standard Package 96
Win Source Part Number 1318814-MC9S08PA4MTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PA4MTG CAD Model

Description

Product Overview: NXP MC9S08PA4MTG

The NXP MC9S08PA4MTG is a powerful and versatile 8-bit microcontroller that belongs to the S08 family, designed for cost-sensitive applications requiring low power consumption and high performance. This microcontroller is based on the HCS08 core and is a perfect fit for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The device features an HCS08 CPU with a maximum operating frequency of 20 MHz, providing a robust platform for applications that require a combination of processing power and efficiency.
  • Memory: It comes with 4KB of flash memory and 256 bytes of RAM, allowing for efficient program and data storage.
  • I/O Ports: The MC9S08PA4MTG offers various input/output options with 23 general-purpose I/O pins, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter: An integrated 12-channel, 10-bit ADC provides accurate analog signal measurement, making it suitable for applications that need to process analog inputs such as temperature sensors or potentiometers.
  • Timers: It includes an 8-bit modulo timer and a 2-channel, 16-bit timer/pulse-width modulator (TPM) for precise timing and control operations.
  • Communication Interfaces: The microcontroller supports various communication protocols, including I²C, SCI (UART), and SPI, enabling easy connectivity with other devices and systems.
  • Operating Voltage: It operates within a range of 1.8V to 3.6V, making it suitable for battery-powered and portable devices.
  • Package: The component is available in a 16-pin TSSOP package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the NXP MC9S08PA4MTG is an excellent choice for a variety of applications, including but not limited to home automation systems, consumer electronics, health and fitness devices, and automotive controls. Its low power consumption and small footprint make it particularly well-suited for wearable technology and other applications where size and energy efficiency are critical.

Overall, the MC9S08PA4MTG is a reliable and cost-effective solution for developers looking to leverage the performance and flexibility of the S08 microcontroller family for their embedded system designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0783 $59.3065
135+ $0.8849 $119.4615
205+ $0.8572 $175.7260
280+ $0.8295 $232.2600
365+ $0.8020 $292.7300
485+ $0.7189 $348.6665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess