EN
  • EN
  • DE

MC9S08PT32VLF

Part No MC9S08PT32VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935323281557
Standard Package 250
Win Source Part Number 1031194-MC9S08PT32VLF
Ultra Librarian 3D Model Ultra Librarian MC9S08PT32VLF CAD Model

Description

Introducing the MC9S08PT32VLF Microcontroller from NXP

The NXP MC9S08PT32VLF is a versatile and powerful 8-bit microcontroller that is part of the Flexis PT family, designed to meet the needs of a wide range of embedded applications. This microcontroller features a robust HCS08 central processing unit (CPU) and is built on a high-density, low-power silicon process technology, offering an optimal balance between performance and power consumption.

The MC9S08PT32VLF is equipped with 32KB of on-chip flash memory, providing ample space for application code storage, and 2KB of RAM for efficient data manipulation. This combination ensures that developers have enough resources to implement complex algorithms and functionalities without compromising on system responsiveness or speed.

Key Features:

  • High-Performance HCS08 CPU: The core runs at up to 20 MHz, delivering the computing power necessary for demanding applications.
  • Advanced Integration: This microcontroller integrates a range of peripherals, including an 8-channel 12-bit analog-to-digital converter (ADC), two analog comparators, and a serial communications interface (SCI), which supports a variety of serial protocols.
  • Enhanced Timer Functionality: With an 8-channel timer/pulse-width modulator (TPM), the MC9S08PT32VLF can handle complex timing and control operations, making it ideal for motor control and other precision tasks.
  • Robust I/O Capabilities: The device features up to 38 general-purpose input/output (GPIO) pins, providing the flexibility to interface with a wide array of sensors, actuators, and other electronic components.
  • Low Power Design: The microcontroller supports multiple power-saving modes, including stop and wait modes, which help to minimize power consumption in battery-powered or energy-sensitive applications.

The MC9S08PT32VLF also boasts a comprehensive set of development tools and software support, simplifying the design process and reducing time to market. The device's built-in background debug mode (BDM) interface allows for real-time debugging, which is crucial for rapid development and troubleshooting.

With its rich feature set and flexible design options, the NXP MC9S08PT32VLF microcontroller is an excellent choice for designers looking to create sophisticated and power-efficient embedded systems in industrial control, consumer electronics, automotive, and many other sectors.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4464 $50.6784
15+ $6.9304 $103.9560
23+ $6.7138 $154.4174
31+ $6.4972 $201.4132
40+ $6.2806 $251.2240
54+ $5.6309 $304.0686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess