EN
  • EN
  • DE

MC9S08PT60VLD

Part No MC9S08PT60VLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 60KB Flash 3.3V/5V 44-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788130-MC9S08PT60VLD
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08PT60
Introduction Date August 10, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC9S08PT60VLD CAD Model

Description

Overview of NXP MC9S08PT60VLD Microcontroller

The NXP MC9S08PT60VLD microcontroller is a versatile and powerful integrated circuit designed for a wide range of applications. This 8-bit MCU is part of the S08 family and is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz. Equipped with 60KB of flash memory and 4KB of RAM, it provides ample space for complex software applications and data buffering.

Key Features

  • Core: 8-bit HCS08 CPU core with up to 40 MHz frequency for robust processing capabilities.
  • Memory: 60KB of on-chip flash memory and 4KB of RAM, allowing for efficient data storage and management.
  • Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and control.
  • Communication Interfaces: A rich set of communication options including I2C, SPI, and SCI (UART) modules for versatile connectivity.
  • Analog Features: Integrated analog-to-digital converter (ADC) with up to 12 channels, providing precise measurement capabilities for sensor interfacing.
  • Operating Voltage: Designed to operate within a range of 2.7V to 5.5V, making it suitable for both low and standard voltage applications.
  • Package: Available in a compact 44-pin LQFP package, it is ideal for space-constrained applications.
  • Temperature Range: Operational across an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Security and Reliability: Features like watchdog timer and low-voltage detection contribute to system security and reliability.

Applications

The MC9S08PT60VLD microcontroller is designed to address the needs of a broad spectrum of applications. It is particularly well-suited for industrial control systems, automotive applications, consumer electronics, and smart sensors. Its robust feature set ensures that it can handle the demands of complex tasks while maintaining power efficiency and reliability.

Conclusion

With its combination of performance, memory capacity, and rich peripheral set, the NXP MC9S08PT60VLD microcontroller stands out as a compelling choice for designers seeking an 8-bit MCU that does not compromise on features or flexibility. Whether you're developing an advanced control system or a simple consumer device, this MCU can provide the foundation needed for a successful product.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1899 $58.6586
34+ $3.4379 $116.8886
53+ $3.3303 $176.5059
72+ $3.2229 $232.0488
93+ $3.1155 $289.7415
125+ $2.7933 $349.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess