EN
  • EN
  • DE

SPC5534MVM80R

Part No SPC5534MVM80R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series MPC55xx Qorivva
Package Reel - TR
Part Status Not For New Designs
Number of I/O 192
Family Name SPC5534
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852565-SPC5534MVM80R
Ultra Librarian 3D Model Ultra Librarian SPC5534MVM80R CAD Model

Description

Introducing the NXP SPC5534MVM80R Microcontroller

The NXP SPC5534MVM80R is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications requiring high levels of reliability and performance. This powerful MCU is a member of the MPC55xx family of microcontrollers that are built on Power Architecture® technology, offering exceptional processing capabilities for a wide range of demanding applications.

At the heart of the SPC5534MVM80R is a 32-bit Power Architecture e200z335 CPU core, which operates at a frequency of up to 80 MHz. This core provides the computational horsepower needed for complex algorithms and control tasks, making it ideal for embedded systems in automotive powertrain, chassis, and safety applications, as well as industrial control systems.

The device boasts 512 KB of embedded flash memory, providing ample space for robust application code and data storage. Additionally, it includes 64 KB of RAM, which ensures smooth and efficient operation even with high-demand real-time tasks. The flash memory in the SPC5534MVM80R is designed with Error Correction Code (ECC) to enhance data integrity and reliability, a critical feature for safety-critical systems.

For connectivity and peripheral control, the SPC5534MVM80R offers a range of interfaces, including multiple CAN (Controller Area Network) modules for in-vehicle networking, LIN (Local Interconnect Network) interfaces for sensor and actuator communication, and a FlexRay module for high-speed data exchange. Moreover, it features a rich set of I/O options, including digital and analog inputs/outputs, PWM channels, and timers, which provide the versatility needed to handle a variety of external devices and sensors.

The NXP SPC5534MVM80R is engineered with a focus on functional safety, complying with the stringent requirements of the ISO 26262 standard, making it suitable for use in systems up to ASIL-D, the highest automotive safety integrity level. The MCU also comes with a comprehensive set of development tools and software support, simplifying the design process and accelerating time-to-market for developers.

Overall, the SPC5534MVM80R from NXP is a robust and feature-rich microcontroller that offers the perfect blend of performance, memory, and safety features for the next generation of automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.1269 $77.1269
2+ $63.2836 $126.5672
3+ $61.3060 $183.9180
4+ $59.3284 $237.3136
5+ $57.3508 $286.7540
6+ $51.4180 $308.5080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess