EN
  • EN
  • DE

MC9S08PT8AVTG

Part No MC9S08PT8AVTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14606, 935324906574, MC9S08PT8AVTG-ND
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883898-MC9S08PT8AVTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PT8AVTG CAD Model

Description

The NXP MC9S08PT8AVTG microcontroller is a high-performance device designed to meet the needs of a variety of embedded systems. This microcontroller is part of the S08 family, which is renowned for its robust architecture, enhanced integration, and exceptional ease of use. It is an ideal choice for automotive, industrial, and consumer applications that require a balance of power and energy efficiency.

Key Features

  • Core: The MC9S08PT8AVTG is built around an 8-bit S08 central processing unit (CPU), which operates at a maximum frequency of 20 MHz. This allows for quick processing and response times in critical applications.
  • Memory: It comes equipped with 8 KB of on-chip flash memory, which provides ample space for application code, and 512 bytes of RAM for data processing.
  • I/O Options: The device features a variety of input/output options, including multiple general-purpose input/output (GPIO) pins, which support a wide range of peripherals and enable flexibility in design.
  • Analog-to-Digital Converter: An integrated analog-to-digital converter (ADC) with multiple channels allows for accurate conversion of analog signals to digital, which is essential for sensor-based applications.
  • Timers: It includes multiple timers that support a range of functions, from basic timing to more complex pulse width modulation (PWM) for motor control.
  • Communication Interfaces: The microcontroller supports various serial communication interfaces, such as I2C, SPI, and SCI, facilitating easy data exchange with other devices and systems.
  • Operating Voltage: The MC9S08PT8AVTG operates within a voltage range of 2.7V to 5.5V, making it versatile for different power environments.
  • Temperature Range: With an operational temperature range from -40°C to +105°C, the device is well-suited for harsh environments.
  • Packaging: The microcontroller is available in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications.

Applications

The NXP MC9S08PT8AVTG microcontroller is an excellent choice for a broad range of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and smart sensors. Its robust feature set and reliability make it a go-to solution for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9078 $66.7730
75+ $1.5655 $117.4125
115+ $1.5165 $174.3975
160+ $1.4677 $234.8320
205+ $1.4187 $290.8335
275+ $1.2719 $349.7725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess