EN
  • EN
  • DE

MC9S08QD2VSC

Part No MC9S08QD2VSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit HCS08 Central Processor Unit (CPU) | IC MCU 8BIT 2KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC9S08QD2
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1220487-MC9S08QD2VSC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QD2VSC CAD Model

Description

The NXP MC9S08QD2VSC is a versatile and powerful 8-bit microcontroller that is part of the MC9S08 series, designed to cater to a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with low power consumption, making it an ideal choice for cost-sensitive and power-conscious designs.

Key Features

  • Core: The device features an S08 core, which operates at a maximum frequency of 20 MHz, providing a robust platform for executing complex tasks efficiently.
  • Memory: It comes equipped with 2 KB of flash memory and 128 bytes of RAM, offering ample space for program storage and data manipulation.
  • I/O Pins: The MC9S08QD2VSC provides 14 general-purpose input/output (GPIO) pins, allowing for flexible interfacing with a variety of peripherals and sensors.
  • ADC: An onboard 10-bit analog-to-digital converter (ADC) with multiple channels enables the microcontroller to process analog signals, which is essential for sensor-based applications.
  • Timers: It includes an 8-bit timer and a 16-bit timer, both of which can be used for a variety of timing and pulse-width modulation (PWM) tasks.
  • Communication: The device supports multiple communication protocols including I2C, SPI, and SCI, providing versatility in connecting with other devices and modules.
  • Operating Voltage: The microcontroller operates within a voltage range of 1.8V to 3.6V, catering to low-voltage applications and helping to preserve battery life in portable devices.
  • Temperature Range: It is designed to work within an industrial temperature range of -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Packaging: The MC9S08QD2VSC is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

This microcontroller is ideal for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and smart sensors. Its rich set of features and low power consumption make it particularly well-suited for portable and battery-operated devices.

Overall, the NXP MC9S08QD2VSC microcontroller is a reliable and cost-effective solution for developers looking to create sophisticated applications that require efficient power management and a rich feature set.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4990 $50.9940
15+ $6.9735 $104.6025
23+ $6.7556 $155.3788
31+ $6.5377 $202.6687
40+ $6.3198 $252.7920
53+ $5.6660 $300.2980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess