EN
  • EN
  • DE

MC9S08QD4MSC

Part No MC9S08QD4MSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 4KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC9S08QD4
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1220490-MC9S08QD4MSC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QD4MSC CAD Model

Description

NXP MC9S08QD4MSC Microcontroller

The NXP MC9S08QD4MSC is a versatile and efficient 8-bit microcontroller that belongs to the S08 family of microcontrollers. This product is designed to deliver a high-performance solution for a wide range of embedded applications. With its advanced features and capabilities, the MC9S08QD4MSC is an ideal choice for designers looking to develop products with stringent power and space constraints.

The MC9S08QD4MSC is built around a high-speed HCS08 core, which operates at a maximum frequency of 20 MHz. It comes with 4KB of on-chip flash memory, providing ample space for application code, and 256 bytes of RAM for data storage. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring long-term stability and performance of the application.

One of the key features of the MC9S08QD4MSC is its low power consumption. It supports multiple power-saving modes, including stop and wait modes, which are critical for battery-powered devices. The microcontroller also includes an integrated 6-channel 10-bit analog-to-digital converter (ADC), which allows for accurate analog signal measurement and conversion, making it suitable for sensor-based applications.

In terms of connectivity, this microcontroller offers a rich set of peripherals. It includes an I2C module for serial communication, which enables easy connection with other I2C-compatible devices. Additionally, it has an SCI (Serial Communications Interface) module for serial communication, a SPI (Serial Peripheral Interface) module for high-speed synchronous data transfer, and an 8-pin keyboard interrupt module for user interface applications.

The MC9S08QD4MSC also features a flexible timer module with an 8-bit modulo timer and a 16-bit timer/pulse-width modulator (TPM), which are essential for precise timing and control operations. The device is housed in an SOIC-8 package, making it compact and suitable for space-constrained applications.

For developers, NXP provides a comprehensive suite of software and hardware development tools, including the CodeWarrior Development Studio, which simplifies the programming and debugging process. With its robust feature set and development support, the MC9S08QD4MSC is a reliable and cost-effective solution for a broad range of embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5243 $52.1944
19+ $5.3533 $101.7127
29+ $5.1860 $150.3940
40+ $5.0187 $200.7480
52+ $4.8514 $252.2728
69+ $4.3496 $300.1224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess