EN
  • EN
  • DE

MC9S08QE8CWJ

Part No MC9S08QE8CWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit HCS08 Central Processor Unit | IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 16
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC9S08QE8
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1220502-MC9S08QE8CWJ
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE8CWJ CAD Model

Description

The NXP MC9S08QE8CWJ is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications requiring low power consumption, high integration, and an affordable price point. This MCU is part of the S08 family, which is well-known for its robust architecture, ease of use, and efficiency in a wide range of industrial and consumer applications.

Key Features

  • Core: S08 core, up to 20 MHz HCS08 CPU (central processing unit) for swift execution of instructions.
  • Memory: Features 8KB of on-chip flash memory for program storage, and 512 Bytes of RAM for data processing.
  • I/O and Peripherals: Includes a rich set of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators (ACMP), a Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I2C) bus.
  • Timers: Comes with an 8-bit and a 16-bit timer, as well as a 2-channel, 16-bit Timer/Pulse Width Modulator (TPM) for precise event timing and PWM applications.
  • Operating Voltage: Operates within a range of 1.8V to 3.6V, catering to low power and battery-operated applications.
  • Package: Available in a compact 28-pin SOIC package, making it suitable for space-constrained applications.
  • Temperature Range: Designed to operate within the industrial temperature range of -40°C to +85°C.

Applications

The versatility of the MC9S08QE8CWJ makes it ideal for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Monitoring Devices
  • Smart Sensors
  • Home Automation

Design Support

NXP provides extensive support for the MC9S08QE8CWJ MCU, including development tools, software libraries, and reference designs to help accelerate product development. Designers can also take advantage of the CodeWarrior Development Studio for Microcontrollers, an integrated development environment (IDE) that supports the entire development cycle from coding to debugging.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2037 $60.8703
44+ $2.6287 $115.6628
69+ $2.5465 $175.7085
94+ $2.4645 $231.6630
122+ $2.3822 $290.6284
163+ $2.1358 $348.1354
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess