EN
  • EN
  • DE

MC9S08QE96CFTR

Part No MC9S08QE96CFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor S08
Data Bus Width 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 38
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 725095-MC9S08QE96CFTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE96CFTR CAD Model

Description

NXP MC9S08QE96CFTR Microcontroller

The NXP MC9S08QE96CFTR is a versatile and powerful 8-bit microcontroller that is part of the Flexis QE series, designed to cater to a wide range of applications. This microcontroller combines the robustness of the S08 core with the energy efficiency and feature-rich capabilities that modern embedded applications demand.

Key Features:

  • Core: S08 core operating at a maximum frequency of 50 MHz.
  • Memory: Equipped with 96 KB of on-chip flash memory and 6 KB of RAM, providing ample space for complex applications.
  • Digital Communication: Includes multiple communication interfaces such as I2C, SPI, and SCI (UART) for versatile connectivity options.
  • Analog Features: Features an on-chip analog-to-digital converter (ADC) with up to 12 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Timers: Comes with an array of timers including an 8-channel timer/pulse-width modulator (TPM) for accurate event timing and motor control.
  • Package: Available in a 48-pin QFN package, offering a compact footprint for space-constrained applications.
  • Operating Voltage: Supports a wide operating voltage range from 1.8V to 3.6V, allowing for flexibility in power-sensitive designs.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Low Power Modes: Features multiple low power modes to reduce power consumption, making it ideal for battery-operated devices.
  • Development Support: Backed by NXP's comprehensive development tools, software, and community support, simplifying the development process and reducing time to market.

The NXP MC9S08QE96CFTR microcontroller is a prime choice for designers looking for a cost-effective yet powerful solution for applications such as industrial control, consumer electronics, automotive systems, and IoT devices. Its integration of extensive memory, analog and digital peripherals, and low power capabilities make it an exceptional choice for both complex and power-conscious applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3183 $59.7294
43+ $2.7223 $117.0589
66+ $2.6380 $174.1080
91+ $2.5526 $232.2866
118+ $2.4671 $291.1178
157+ $2.2118 $347.2526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess