EN
  • EN
  • DE

MC9S08RD16PE

Part No MC9S08RD16PE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 1091664-MC9S08RD16PE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08RD16PE CAD Model

Description

The NXP MC9S08RD16PE is a highly integrated and versatile microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. Based on the HCS08 core, this microcontroller operates at a maximum frequency of 40 MHz, providing a perfect blend of processing power and energy efficiency.

Key Features

  • Core: S08 core, up to 40 MHz
  • Flash Memory: 16 KB, allowing ample space for complex applications and software.
  • RAM: 1 KB, providing sufficient working memory for real-time operations.
  • EEPROM: 256 Bytes, ideal for storing non-volatile data.
  • I/O Pins: 23 multifunctional input/output pins for versatile connectivity options.
  • Timers: Two 2-channel and one 8-channel timer for precise event management and PWM generation.
  • Analog-to-Digital Converter (ADC): 12-bit resolution, enhancing the accuracy of analog signal measurements.
  • Communication Interfaces: Includes I2C, SPI, and SCI for robust serial communication capabilities.
  • Voltage Range: 2.7V to 5.5V operating range to accommodate various power supplies and battery technologies.

Applications

The MC9S08RD16PE is suitable for a diverse array of applications due to its rich set of peripherals and low-power consumption. It is ideal for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Medical devices

Development Support

NXP supports the MC9S08RD16PE with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments. This support accelerates the development process and helps bring products to market faster.

Package and Quality

Encased in a 28-pin PDIP package, the MC9S08RD16PE is designed to meet stringent quality standards, ensuring reliability and performance even in the most demanding conditions.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess