EN
  • EN
  • DE

MC9S08SE4CTG

Part No MC9S08SE4CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08SE8/4 Do more with less | IC MCU 8BIT 4KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity LINbus, SCI
Peripherals LVD, POR, PWM
The number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC9S08SE4
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1220517-MC9S08SE4CTG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08SE4CTG CAD Model

Description

Product Overview: NXP MC9S08SE4CTG Microcontroller

The NXP MC9S08SE4CTG is a versatile and powerful microcontroller that belongs to the S08 family of 8-bit MCUs. Designed for cost-sensitive and resource-constrained applications, this MCU is an ideal choice for a wide range of industrial, automotive, and consumer products. The MC9S08SE4CTG features a HCS08 core with a maximum CPU frequency of 20 MHz, providing a balanced combination of processing power and energy efficiency.

With 4KB of flash memory and 256B of RAM, the MC9S08SE4CTG provides sufficient space for small to medium-sized applications. The on-chip flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring long-term stability and performance of the user's application code. The RAM allows for efficient handling of temporary data and variables during operation.

The device operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable applications where power conservation is crucial. Additionally, the microcontroller includes a variety of integrated peripherals that enhance its functionality and reduce the need for external components. These peripherals include an 8-channel 10-bit Analog-to-Digital Converter (ADC), a Serial Communications Interface (SCI), an Inter-Integrated Circuit (I2C) bus, and a Timer/Pulse Width Modulator (TPM) module for complex timing operations.

The MC9S08SE4CTG also offers robust security features with a programmable flash security that prevents unauthorized access to the firmware. For development and debugging purposes, it comes with a single-wire background debug interface that simplifies the process of programming and testing the MCU.

Packaged in a compact 16-pin TSSOP, the NXP MC9S08SE4CTG is designed for space-constrained applications, providing a highly integrated solution that minimizes the footprint on the PCB. Its robust feature set, coupled with NXP's commitment to quality, makes the MC9S08SE4CTG a reliable and cost-effective choice for designers looking to optimize their embedded systems.

Overall, the MC9S08SE4CTG microcontroller is a testament to NXP's dedication to providing advanced microcontroller solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess