EN
  • EN
  • DE

MC9S12C32CFAE25

Part No MC9S12C32CFAE25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 32KB Flash 2.5V/5V Automotive 48-Pin LQFP Tray / IC MCU 16BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788155-MC9S12C32CFAE25
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12C32
Introduction Date February 02, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12C32CFAE25 CAD Model

Description

The NXP MC9S12C32CFAE25 is a sophisticated 16-bit microcontroller that combines high-performance data processing capabilities with a versatile set of features to cater to a wide range of automotive and industrial applications. This microcontroller is part of the MC9S12 family, which is well-known for its integration of a HCS12 core with a wealth of on-chip peripherals.

At the heart of the MC9S12C32CFAE25 is a 16-bit HCS12 CPU that operates at a maximum frequency of 25 MHz. This core is designed to deliver efficient computation and control, making it ideal for real-time applications. The microcontroller is equipped with 32KB of on-chip flash memory, which provides ample space for application code and data storage. Additionally, it includes 2KB of RAM, which allows for quick data manipulation and temporary data storage.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple serial communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), which enable easy communication with other microcontrollers, sensors, and peripherals. The device also features an 8-channel, 10-bit analog-to-digital converter (ADC), which is crucial for interfacing with analog sensors and converting their signals into digital data that can be processed by the MCU.

For enhanced functionality, the MC9S12C32CFAE25 incorporates a range of timers, including a 16-bit timer system with input capture and output compare capabilities. These timers are essential for precise event timing and pulse-width modulation (PWM) for motor control applications. The microcontroller also supports an external bus interface, which allows for the expansion of memory or the addition of other peripherals.

The NXP MC9S12C32CFAE25 is packaged in a 48-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications while still providing adequate I/O capabilities. It operates over an industrial temperature range, making it reliable in harsh environments. With its robust set of features and high level of integration, this microcontroller is an excellent choice for automotive control systems, industrial control applications, and complex embedded systems that require a balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8534 $53.7068
5+ $22.0336 $110.1680
8+ $21.3450 $170.7600
10+ $20.6565 $206.5650
13+ $19.9679 $259.5827
17+ $17.9023 $304.3391
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess