EN
  • EN
  • DE

MC9S12C96VPBE

Part No MC9S12C96VPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 35
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.35 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 52-LQFP (10x10)
Win Source Part Number 1074400-MC9S12C96VPBE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12C96VPBE CAD Model

Description

Product Overview: MC9S12C96VPBE

The MC9S12C96VPBE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust architecture and versatility in various applications. This product is part of the HCS12 family, which is designed to deliver exceptional computing power and a wide range of features to meet the demanding requirements of automotive and industrial control systems.

Key Features

  • Core: The MC9S12C96VPBE features a 16-bit HCS12 core that operates at a frequency of up to 25 MHz, providing a solid balance between processing capability and power efficiency.
  • Memory: It includes 96 KB of Flash memory, which offers ample space for complex programs and algorithms. The Flash memory is complemented by 4 KB of RAM, allowing for efficient data manipulation and storage.
  • Input/Output: The MCU provides a rich set of I/O options, including multiple digital and analog interfaces, which enable it to interact with a wide range of sensors, actuators, and other peripheral devices.
  • Communication Interfaces: It supports various communication protocols such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy integration into embedded systems and ensuring compatibility with other components.
  • Advanced Timer: An integrated advanced timer system is included, which is essential for precise event counting, pulse generation, and time measurement tasks.
  • Package: The product is offered in a 112-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The MC9S12C96VPBE is engineered for a variety of applications, particularly in the automotive industry where reliability and performance are critical. It is ideal for engine control units, body control modules, and other automotive subsystems. Additionally, its robust feature set makes it suitable for industrial automation, robotics, and complex control systems.

Quality and Reliability

NXP's commitment to quality ensures that the MC9S12C96VPBE meets stringent industry standards. The MCU is designed to withstand harsh environments and provide consistent performance over a wide temperature range, making it a reliable choice for mission-critical applications.

With its combination of performance, memory, and I/O capabilities, the MC9S12C96VPBE from NXP stands out as a versatile and powerful microcontroller that can meet the needs of sophisticated embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess