EN
  • EN
  • DE

MC9S12D64VPVE

Part No MC9S12D64VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883924-MC9S12D64VPVE
Ultra Librarian 3D Model Ultra Librarian MC9S12D64VPVE CAD Model

Description

        

The NXP MC9S12D64VPVE is a high-performance microcontroller designed for automotive and industrial applications. As part of the MC9S12D family, this microcontroller integrates a 16-bit CPU, along with a rich set of advanced peripherals and a versatile memory architecture, making it an ideal solution for complex embedded systems.

        

Key Features:

    
            
  • Core: HCS12 central processing unit, which provides a robust platform for handling complex tasks with ease.
  •         
  • Memory: 64KB of on-chip flash memory, ensuring ample space for application code and data, along with 2KB of RAM for dynamic data storage.
  •         
  • Advanced Timer: Enhanced Capture Timer (ECT) module, which offers precision timing for both input capture and output compare functions.
  •         
  • Communication Interfaces: Multiple Serial Communication Interface (SCI) modules, Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus interface for flexible connectivity options.
  •         
  • Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and transducers.
  •         
  • Package: 112-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  •         
  • Temperature Range: Operational across a wide temperature range, making it reliable for use in harsh environmental conditions.
  •         
  • Supply Voltage: Designed to operate at a nominal supply voltage, providing a balance between power consumption and performance.
  •     
    

Applications:

    

The MC9S12D64VPVE microcontroller is versatile enough to be used in a wide range of applications, including:

    
            
  • Automotive control systems
  •         
  • Industrial automation
  •         
  • Robotics
  •         
  • Embedded control
  •         
  • Smart sensors
  •     
    

Why Choose MC9S12D64VPVE?

    

With its advanced features and robust performance, the NXP MC9S12D64VPVE stands out as a microcontroller that can meet the demands of complex embedded systems. Its comprehensive set of peripherals, coupled with a powerful CPU and flexible memory options, make it an excellent choice for designers looking to develop sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess