EN
  • EN
  • DE

MC9S12P64CQK

Part No MC9S12P64CQK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP / HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number MC9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935325478557
Standard Package 420
Win Source Part Number 1318730-MC9S12P64CQK
Ultra Librarian 3D Model Ultra Librarian MC9S12P64CQK CAD Model

Description

Product Overview: NXP MC9S12P64CQK Microcontroller

The NXP MC9S12P64CQK is a sophisticated 16-bit microcontroller that combines high processing power with a rich set of features designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the HCS12 family, which is well-known for its reliability and performance in embedded systems. The MC9S12P64CQK is built on a HCS12 core and operates at a frequency of up to 25 MHz, providing a balance between low power consumption and high-speed processing capabilities.

Key Features:

  • Memory: The device is equipped with 64 KB of on-chip flash memory, which is highly reliable and provides the flexibility for complex program code. It also includes 4 KB of RAM for efficient data handling and processing.
  • Input/Output: Abundant I/O options are available with this microcontroller, including multiple digital and analog interfaces that support a variety of peripherals and sensors.
  • Timers: It features an advanced set of timers, including a 16-bit timer system and a 4-channel PWM (Pulse Width Modulation) module, which are essential for precise timing and control in embedded applications.
  • Communication Interfaces: The MC9S12P64CQK supports multiple communication protocols such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), enabling it to easily communicate with other devices and microcontrollers.
  • Analog-to-Digital Converter: An integrated 10-bit ADC (Analog-to-Digital Converter) with multiple channels allows for accurate conversion of analog signals to digital data, which is crucial for sensor data acquisition and processing.
  • Package: The microcontroller comes in an 80 QFP (Quad Flat Package) that offers a compact footprint while providing sufficient pins for interfacing with external components.

Applications:

The MC9S12P64CQK is an ideal choice for automotive control systems, including engine management and body control modules. Its robust set of features also makes it suitable for industrial control, home automation, robotics, and various other embedded control applications where reliability and performance are paramount.

With its combination of memory, processing power, and rich peripheral set, the NXP MC9S12P64CQK microcontroller stands as a versatile and powerful solution for complex and demanding embedded tasks.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess