The SN75179BDRE4 is a differential driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to facilitate reliable data transmission over long distances and in environments with significant electrical noise. It is a part of the industry-standard 75179 family, which is widely recognized for its robust performance in differential communication applications.
Key Features
- Differential Driver and Receiver: This product includes both a driver and a receiver, enabling bidirectional communication.
- Wide Range of Supply Voltages: It operates over a supply voltage range of 4.75V to 5.25V, making it versatile for various applications.
- High-Speed Operation: The device is capable of transmitting data at rates up to 10 Mbps, suitable for high-speed data communication requirements.
- Thermal Shutdown Protection: The SN75179BDRE4 incorporates thermal shutdown protection to prevent damage from overheating.
- Low Power Consumption: It is designed for efficient power usage, which is critical for battery-powered or energy-sensitive applications.
- Fail-Safe Design: The receiver ensures a fail-safe condition for the bus lines, maintaining a high level when they are left open.
Applications
The SN75179BDRE4 is ideal for various communication protocols requiring differential transmission, such as RS-422 and RS-485. Its applications span across multiple industries, including:
- Industrial Control Systems
- Telecommunications Equipment
- Networking Infrastructure
- Data Acquisition Systems
- Security Systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Signaling Rate (Max)
10 Mbps
Operating Temperature Range
-40°C to +85°C
Package Type
SOIC
Overall, the SN75179BDRE4 from Texas Instruments is a reliable choice for designers who require a robust differential communication interface with the assurance of quality and performance that comes with Texas Instruments' products.