EN
  • EN
  • DE

MC9S12XA512CAG

Part No MC9S12XA512CAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883939-MC9S12XA512CAG
Ultra Librarian 3D Model Ultra Librarian MC9S12XA512CAG CAD Model

Description

The NXP MC9S12XA512CAG is a highly integrated, 16-bit microcontroller product from NXP Semiconductors designed for automotive and industrial applications. This microcontroller is part of the HCS12X family of controllers that are known for their robust design and mixed-signal integration.

Key Features:

  • Core: The MC9S12XA512CAG is built around the HCS12X CPU, which operates at a frequency of up to 80 MHz. This powerful core provides an excellent balance of processing capability and power efficiency, making it suitable for a wide range of applications.
  • Memory: It comes with 512KB of flash memory and 32KB of RAM, which allows for ample space for application code and data storage. The flash memory is partitioned for added flexibility in programming and data management.
  • Advanced Interrupt Handling: With an enhanced interrupt controller, the microcontroller ensures quick and efficient response to hardware events, which is critical for real-time systems.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as multiple digital communication interfaces (SCI, SPI, CAN), 8-channel 12-bit analog-to-digital converters, and a 2-channel 12-bit digital-to-analog converter, providing a rich set of options for interfacing with sensors, actuators, and other electronic components.
  • Package: The MC9S12XA512CAG is available in a 144-pin LQFP package, offering a compact footprint while still providing ample I/O pins for complex applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +125°C, which ensures reliable performance under extreme conditions.
  • Supply Voltage: The microcontroller supports a supply voltage range of 2.35V to 5.25V, allowing for flexibility in power supply design.

Applications:

Due to its rich feature set and robust design, the MC9S12XA512CAG is well-suited for a variety of applications, such as automotive control systems, industrial control, home automation, robotics, and many other embedded system applications where reliability and performance are key.

Overall, the NXP MC9S12XA512CAG microcontroller offers a powerful, flexible, and reliable solution for complex embedded systems, providing designers with a platform to build sophisticated and efficient applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess