EN
  • EN
  • DE

MCF51AC128CCFGE

Part No MCF51AC128CCFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series MCF51AC
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 9x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MCF51AC128CCFGE-ND, 935314719557, 2832-MCF51AC128CCFGE
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883953-MCF51AC128CCFGE
Ultra Librarian 3D Model Ultra Librarian MCF51AC128CCFGE CAD Model

Description

Product Overview: NXP MCF51AC128CCFGE

The NXP MCF51AC128CCFGE is a sophisticated microcontroller that forms part of the Flexis™ series of controllers, which are known for their exceptional versatility and performance. This device is designed to cater to a wide range of applications, from industrial control systems to automotive electronics, and offers a seamless migration path between the 8-bit S08 and 32-bit V1 ColdFire cores.

Key Features

  • Core: The MCF51AC128CCFGE is built around a V1 ColdFire core, operating at a frequency of up to 50 MHz, providing a balanced compromise between processing power and power consumption.
  • Memory: It comes equipped with 128 KB flash memory and 16 KB RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: Multiple communication interfaces are included, such as I2C, SPI, and two SCI (UART) modules, facilitating easy integration with peripheral devices and systems.
  • Timers: A range of timers including an 8-channel 16-bit timer/pulse-width modulator (TPM) and 2-channel 16-bit Real-Time Counter (RTC) provide versatile timing solutions for various application requirements.
  • Analog-to-Digital Converter: An integrated 12-bit ADC with up to 16 channels allows the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, accommodating different power supply scenarios.
  • Package: The MCF51AC128CCFGE is available in a 64-QFP package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is suitable for use in harsh environmental conditions.

Applications

The NXP MCF51AC128CCFGE is ideal for a plethora of applications, including but not limited to industrial control systems, medical devices, smart sensors, automotive electronics, and energy management systems. Its robust feature set and flexible interfacing options make it a reliable choice for engineers and designers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess