EN
  • EN
  • DE

MCF51AC256BCFGER

Part No MCF51AC256BCFGER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51AC 32-bit MCU, Cold Fire V1 core, 256KB Flash, 50MHz, QFP 44 / IC MCU 32BIT 256KB FLASH 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF51AC
Packaging Reel package
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 9x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788189-MCF51AC256BCFGER
Popularity Medium
Supply and Demand Status Limited
Family Name MCF51AC256BCFGER
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCF51AC256BCFGER CAD Model

Description

Overview of NXP MCF51AC256BCFGER

The NXP MCF51AC256BCFGER is a robust microcontroller designed to meet the demands of a wide array of embedded applications. This powerful chip is part of NXP's MCF51AC series, which is well-regarded for its high performance and versatility. The microcontroller is built on a ColdFire V1 core, offering a perfect blend of low power consumption and high processing speed, making it an ideal choice for industrial control systems, medical devices, automotive controls, and smart home applications.

Key Features

      
  • Core: The device features a ColdFire V1 core with a maximum CPU frequency of 50 MHz, providing a solid foundation for applications requiring quick data processing and real-time control.
  •   
  • Memory: It boasts 256 KB of flash memory and 32 KB of RAM, ensuring ample space for complex programs and efficient multitasking.
  •   
  • Digital and Analog Peripherals: The MCF51AC256BCFGER includes a range of peripherals such as multiple timers, communication interfaces (including I2C, SPI, and UART), and an 8-channel 12-bit analog-to-digital converter (ADC) for interfacing with analog sensors.
  •   
  • Package: Encased in a 64-QFP (Quad Flat Package), this microcontroller is designed for space-constrained applications while still offering sufficient I/O options for extensive peripheral connectivity.
  •   
  • Operating Voltage and Temperature: The device operates within a voltage range of 1.8V to 3.6V and can withstand temperatures ranging from -40°C to 85°C, ensuring reliable performance in harsh environments.

Advanced Features

In addition to the standard features, the MCF51AC256BCFGER provides advanced capabilities that set it apart from other microcontrollers:

      
  • Its integrated background debugging system and single-wire debugging interface simplify development and troubleshooting.
  •   
  • The microcontroller supports up to 70 GPIOs, offering exceptional flexibility for interfacing with external devices.
  •   
  • Enhanced security features, including a watchdog timer and cyclic redundancy check (CRC) engine, ensure system integrity and protect against data corruption.

Applications

With its powerful features and reliable performance, the NXP MCF51AC256BCFGER is an excellent choice for a multitude of applications, such as:

      
  • Industrial automation and control systems
  •   
  • Medical monitoring and diagnostic equipment
  •   
  • Automotive electronics
  •   
  • Smart home devices and IoT applications

Overall, the MCF51AC256BCFGER by NXP is a versatile and efficient microcontroller that delivers the performance and features needed for today's complex and demanding embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess