EN
  • EN
  • DE

MCF51QM128VLHR

Part No MCF51QM128VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP T/R / IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF51Qx
Packaging Reel package
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 2x16b, 18x16b, D/A 1x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788193-MCF51QM128VLHR
Popularity Medium
Supply and Demand Status Limited
Family Name MCF51QM128
Introduction Date February 09, 2012
ECCN 5A992
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCF51QM128VLHR CAD Model

Description

NXP MCF51QM128VLHR Microcontroller

The NXP MCF51QM128VLHR microcontroller is a highly integrated, robust processor designed for a wide range of applications. It is part of NXP's MCF51QM family, which is known for its exceptional performance, connectivity, and power efficiency. This microcontroller is ideal for industrial control, medical devices, automotive systems, and IoT applications where reliability and precision are crucial.

Key Features:

  • Core: The MCF51QM128VLHR is built around a 32-bit V1 ColdFire core that operates at a frequency of up to 50.33 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It is equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for program storage and efficient data handling.
  • Advanced Control: This microcontroller includes a rich set of peripherals such as multiple timers, an analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), which are essential for real-time control applications.
  • Connectivity: With multiple communication interfaces including I2C, SPI, and UART, the MCF51QM128VLHR ensures seamless integration with other components and systems.
  • Power Management: Its power-saving modes and low-power operation capabilities make it suitable for battery-powered and portable devices, optimizing energy consumption without sacrificing performance.
  • Package: The microcontroller comes in a 64-LQFP (Low Profile Quad Flat Package) that allows for a compact footprint on printed circuit boards.

Applications:

The versatility of the NXP MCF51QM128VLHR microcontroller makes it an excellent choice for a diverse range of applications. Its robust feature set and flexible interfacing options enable developers to create sophisticated systems for:

  • Industrial automation and control systems
  • Medical monitoring and diagnostic equipment
  • Automotive electronics
  • Smart home devices and IoT solutions

With its combination of performance, connectivity, and power efficiency, the MCF51QM128VLHR is a powerful core component that can meet the demands of your next high-performance embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess