EN
  • EN
  • DE

MCF52231CAF60

Part No MCF52231CAF60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 73
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF52231
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220644-MCF52231CAF60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52231CAF60 CAD Model

Description

The NXP MCF52231CAF60 is a highly integrated microcontroller that is part of NXP's MCF5223x family, designed to offer a cost-effective solution for demanding embedded applications. This microcontroller is based on the 32-bit ColdFire V2 core, which is renowned for its high performance and low power consumption, making it an ideal choice for industrial control, medical devices, home automation, and many other applications.

Key Features

  • Core: 32-bit ColdFire V2 Processor Core running at up to 60 MHz, providing a perfect balance between computing power and energy efficiency.
  • Memory: Equipped with 256 KB of flash memory for program storage and 32 KB of SRAM for data, which allows for efficient handling of complex software applications.
  • Connectivity: Features a rich set of communication interfaces including USB 2.0 Device (full-speed), two UARTs, I2C, SPI, and CAN interfaces, enabling easy integration into various systems.
  • Timer Functions: Comes with multiple timing peripherals such as four 32-bit timers, a real-time clock, and a watchdog timer to support a wide range of timing-related tasks.
  • Analog Features: Includes an 8-channel, 12-bit Analog-to-Digital Converter (ADC) which allows the microcontroller to interface with analog sensors and devices.
  • Package: Available in a 64-pin QFP package, it offers a compact footprint for space-constrained applications.
  • Operating Voltage: Operates at a voltage range of 3.0V to 3.6V, providing flexibility in power-sensitive designs.
  • Temperature Range: Designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.

The MCF52231CAF60 microcontroller is supported by NXP's software development tools, which include an integrated development environment (IDE), software libraries, and real-time operating system (RTOS) support. This robust ecosystem simplifies the development process and accelerates time-to-market for designers and engineers. With its advanced features and comprehensive development support, the NXP MCF52231CAF60 is an excellent choice for your next embedded system project.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess