EN
  • EN
  • DE

MCF52234CAL60

Part No MCF52234CAL60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 73
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MCF52234
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220649-MCF52234CAL60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52234CAL60 CAD Model

Description

Introducing the NXP MCF52234CAL60 Microcontroller

The NXP MCF52234CAL60 is a highly integrated microcontroller that combines robust processing capabilities with an array of features tailored for a wide range of applications. This microcontroller is part of the MCF5223x family and is designed to offer a cost-effective solution for complex embedded systems.

Key Features:

  • Core: The MCF52234CAL60 is built around a 32-bit ColdFire V2 core, providing a perfect balance between power consumption and performance, with a maximum CPU frequency of 60 MHz.
  • Memory: It comes equipped with 256KB of embedded Flash memory and 32KB of SRAM, ample space for storing applications and data.
  • Connectivity: This microcontroller offers a range of communication interfaces, including an Ethernet controller, QSPI, I²C, and two UARTs, making it suitable for networked applications.
  • Timers and Counters: A variety of timing features are available such as a real-time timer, a programmable interrupt timer, and four-channel 32-bit timers, which can be used for precise event management and scheduling.
  • ADC: An integrated 12-bit analog-to-digital converter with 8 channels allows the microcontroller to interface with analog sensors and devices.
  • PWM: The inclusion of a 4-channel Pulse Width Modulator (PWM) makes it ideal for controlling motors and other actuators.
  • Security: Enhanced security features are provided, including a random number generator and a cyclic redundancy check (CRC) engine to ensure data integrity.
  • Package: The MCF52234CAL60 is available in a 112-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The versatility of the MCF52234CAL60 makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Networking equipment
  • Medical devices
  • Automotive control units

With its rich set of peripherals and low-power operation, the NXP MCF52234CAL60 microcontroller is a reliable and efficient solution for designers looking to add advanced features and connectivity to their embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess