EN
  • EN
  • DE

MCF52259CVN80

Part No MCF52259CVN80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52259 ColdFire Microcontroller | IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MCF52259
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220658-MCF52259CVN80
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52259CVN80 CAD Model

Description

NXP MCF52259CVN80 Microcontroller

The NXP MCF52259CVN80 microcontroller is a highly integrated, robust microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of the NXP ColdFire® family, which is well-known for its exceptional performance, connectivity features, and low power consumption. It operates at a maximum frequency of 80 MHz, providing a solid balance between processing power and energy efficiency.

At the heart of the MCF52259CVN80 is a 32-bit V2 ColdFire core, which delivers a high level of system integration and functionality. The microcontroller includes 512 KB of flash memory and 64 KB of SRAM, ensuring ample space for complex applications and data storage. Additionally, the microcontroller supports a wide range of peripherals, including multiple serial communication interfaces such as UART, I2C, SPI, CAN, and USB 2.0 with OTG capabilities, making it a versatile choice for projects requiring various communication protocols.

For enhanced security, the MCF52259CVN80 incorporates a hardware encryption module that can be used to secure data communications and protect sensitive information. It also features a Random Number Generator (RNG) for cryptographic operations and secure key generation.

The microcontroller is equipped with a range of analog and digital peripherals, including an Analog-to-Digital Converter (ADC) and a Pulse Width Modulation (PWM) controller, providing a solid foundation for interfacing with sensors, actuators, and other electronic components. Additionally, it offers a flexible external bus interface that allows for easy expansion and connection to external memory or other peripherals.

Designed with power efficiency in mind, the MCF52259CVN80 supports multiple power-saving modes, which enable developers to minimize power consumption during idle or low-activity periods. This feature is particularly valuable for battery-powered or energy-sensitive applications.

Overall, the NXP MCF52259CVN80 is a powerful and flexible microcontroller that is ideal for a diverse array of embedded systems, from industrial control to consumer electronics. Its rich set of features and connectivity options make it a go-to choice for engineers looking for a reliable and high-performing microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9588 $50.9588
3+ $41.8123 $125.4369
4+ $40.5057 $162.0228
6+ $39.1991 $235.1946
7+ $37.8924 $265.2468
9+ $33.9725 $305.7525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess