EN
  • EN
  • DE

MCF5234CVM150

Part No MCF5234CVM150
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256MAPBGA / Coldfire V2 MCF523x Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-MAPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF523x
Package Tray
Product Status Not For New Designs
Core Processor Coldfire V2
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 97
Program Memory Type ROMless
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Base Product Number MCF5234
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351424-MCF5234CVM150
Ultra Librarian 3D Model Ultra Librarian MCF5234CVM150 CAD Model

Description

Product Overview: NXP MCF5234CVM150

The NXP MCF5234CVM150 is a high-performance microcontroller tailored for industrial and automotive applications. This integrated circuit is part of the MCF523x family, known for its robust ColdFire V2 core, which combines the benefits of a high level of integration and low power consumption to meet the demanding needs of modern embedded control systems.

Key Features

  • Core: The MCF5234CVM150 features a 32-bit ColdFire V2 core that operates at a maximum frequency of 150 MHz, delivering the computational power necessary for complex algorithms and control processes.
  • Memory: It comes equipped with 256 KB of embedded SRAM, providing ample space for real-time data processing and buffering.
  • Connectivity: This microcontroller offers a range of connectivity options, including two CAN 2.0B modules, two UARTs, and a Fast Ethernet Controller, making it ideal for networked applications.
  • Timers: For precise timing operations, the MCF5234CVM150 includes four 32-bit timers, a Real-Time Clock, and a Periodic Interrupt Timer.
  • Peripheral Support: It boasts an enhanced Multiply-Accumulate (eMAC) unit, a DMA controller, and an I2C bus interface, which facilitate complex peripheral management and data transfers.

Applications

The MCF5234CVM150's combination of performance and integrated features make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Control Units
  • Networking Equipment
  • Robotics and Automation
  • Medical Devices

Reliability and Support

NXP is committed to providing long-term support and reliability for the MCF5234CVM150, ensuring that developers can count on consistent performance and durability for their products. Comprehensive documentation, development tools, and software support are available to assist in the design and implementation process, making this microcontroller a reliable foundation for any system requiring robust control and connectivity.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess