EN
  • EN
  • DE

MCF5484CZP200

Part No MCF5484CZP200
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF548x ColdFire® Microprocessor | IC MCU 32BIT ROMLESS 388BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V4E
Data Bus Width 32-Bit
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
The number of I/O 99
Program Memory Type ROMless
Date RAM Size 32K x 8
Supply Voltage 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Family Part Number MCF5484
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1220680-MCF5484CZP200
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5484CZP200 CAD Model

Description

Introducing the NXP MCF5484CZP200 Microprocessor

The NXP MCF5484CZP200 is a high-performance microprocessor that is part of NXP's ColdFire family, renowned for its remarkable integration and exceptional processing capabilities. This cutting-edge microprocessor is designed to cater to a wide array of applications, including industrial control, networking, automotive systems, and medical devices. It combines the power of a 32-bit architecture with the versatility required for embedded systems.

Key Features

  • High CPU Performance: The MCF5484CZP200 operates at a core frequency of 200 MHz, delivering robust computational power and efficiency for demanding applications.
  • Integrated Memory Controller: It features a built-in DDR SDRAM memory controller, which supports a wide range of memory options, ensuring flexibility in system design and enhanced overall performance.
  • On-Chip Peripherals: This microprocessor includes a variety of on-chip peripherals such as multiple serial communication interfaces, timers, interrupt controllers, and DMA channels, which reduce the need for external components and simplify design complexity.
  • Advanced Connectivity: With integrated Ethernet and CAN interfaces, the MCF5484CZP200 offers excellent connectivity options for networked applications, making it ideal for IoT devices and smart control systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for applications where power consumption is a critical factor.

System Integration

The NXP MCF5484CZP200 microprocessor is engineered to streamline system integration. Its rich set of features and high-speed operation make it a standalone solution in many scenarios, eliminating the need for additional processing or control chips. This level of integration helps to reduce overall system costs and development time.

Reliability and Support

As with all NXP products, the MCF5484CZP200 is backed by NXP's commitment to quality and reliability. Developers can also access comprehensive technical support and documentation, ensuring that integrating this microprocessor into their designs is as smooth and efficient as possible.

Whether you're designing an advanced industrial system or a sophisticated automotive solution, the NXP MCF5484CZP200 offers the performance, integration, and reliability to meet your needs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess