EN
  • EN
  • DE

MCHLC705KJ1CDWE

Part No MCHLC705KJ1CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.2KB OTP 16SOIC / HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC05
Package Tube
Product Status Obsolete
Core Processor HC05
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 10
Program Memory Size 1.2KB (1.2K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MCHLC705
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345808-MCHLC705KJ1CDWE
Ultra Librarian 3D Model Ultra Librarian MCHLC705KJ1CDWE CAD Model

Description

The NXP MCHLC705KJ1CDWE is a robust and versatile microcontroller designed for a wide range of applications in the industrial, automotive, and consumer electronics sectors. This high-performance microcontroller is part of NXP's acclaimed HCS08 family, recognized for its reliability, efficiency, and advanced features that cater to the demanding needs of modern electronic systems.

Key Features

  • Core: At the heart of the MCHLC705KJ1CDWE is an 8-bit HCS08 central processing unit (CPU) that delivers exceptional processing power while maintaining low power consumption, making it ideal for battery-operated devices.
  • Memory: The device comes equipped with an ample amount of on-chip memory, including flash memory for program storage and RAM for data manipulation, ensuring smooth and efficient operation.
  • Input/Output: A variety of input/output (I/O) options are available, providing flexibility for interfacing with other components and peripherals. This allows for easy integration into complex systems.
  • Timers: Multiple timers, including a real-time interrupt timer and a pulse width modulation (PWM) timer, provide excellent timing solutions for tasks that require precise control.
  • Analog-to-Digital Converter: An integrated analog-to-digital converter (ADC) allows for accurate measurement of analog signals, which is essential for sensor interfacing and data acquisition applications.
  • Communication Interfaces: The MCHLC705KJ1CDWE supports various communication protocols, including I2C, SPI, and SCI, enabling easy communication with other microcontrollers, sensors, and external devices.
  • Operating Conditions: Designed to operate under a wide range of temperatures and voltages, this microcontroller is suited for harsh environments and ensures reliable performance under different conditions.
  • Package: The device is available in a compact and durable package that ensures ease of mounting on printed circuit boards (PCBs) and longevity in the field.

Applications

The versatility of the NXP MCHLC705KJ1CDWE makes it an excellent choice for various applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • Portable medical devices

With its combination of performance, efficiency, and reliability, the NXP MCHLC705KJ1CDWE microcontroller is a top-tier solution for designers and engineers seeking to develop sophisticated electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess