EN
  • EN
  • DE

MCIMX27MJP4A

Part No MCIMX27MJP4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Multimedia Applications Processor | IC MPU I.MX27 400MHZ 473MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SAHARAH2
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Security Features Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory
Manufacturer Package 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Additional Interfaces 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART
Family Part Number MCIMX27
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220737-MCIMX27MJP4A
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX27MJP4A CAD Model

Description

Product Overview: NXP MCIMX27MJP4A

The NXP MCIMX27MJP4A is a high-performance, power-efficient integrated processor based on the ARM926EJ-S core. It is designed to cater to the demanding needs of multimedia applications in the consumer, automotive, and industrial markets. This processor is a part of NXP's i.MX27 series, which is renowned for its advanced multimedia features and connectivity options.

Key Features

  • Core: ARM926EJ-S operating at up to 400 MHz, providing a balance of performance and power efficiency.
  • Memory: Includes an MMU (Memory Management Unit) that supports various types of external memory, such as DDR, SDRAM, and NAND Flash.
  • Multimedia Processing: Equipped with a hardware video processing engine, supporting MPEG-4 and H.263 for efficient video encoding and decoding.
  • Audio: Features an Audio Codec interface, I2S, and S/PDIF for high-quality audio processing and output.
  • Connectivity: Offers a rich set of interfaces including USB OTG (On-The-Go), Ethernet, and multiple serial interfaces for comprehensive connectivity options.
  • Security: Comes with a secure digital host controller interface for secure transactions and data protection.

Applications

The MCIMX27MJP4A is ideal for a variety of applications that require robust multimedia capabilities, including:

  • Portable media players
  • Automotive infotainment systems
  • Industrial control panels
  • Video conferencing systems
  • Smart cameras and surveillance systems

Development Support

NXP provides extensive support for developers working with the MCIMX27MJP4A, including development kits, software tools, and documentation to accelerate the product development cycle. The processor is also supported by a strong ecosystem of third-party developers and partners, offering a range of software and hardware solutions.

Conclusion

The NXP MCIMX27MJP4A processor is a versatile and efficient solution for a wide range of multimedia applications. Its combination of a powerful ARM core, advanced video and audio processing capabilities, and extensive connectivity options makes it a compelling choice for designers looking to develop sophisticated multimedia products.

You May Also Be Interested in

Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess