EN
  • EN
  • DE

MCIMX357CVM5B

Part No MCIMX357CVM5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX35 Applications Processors for Industrial and Consumer Products | IC MPU I.MX35 532MHZ 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers LPDDR, DDR2
Graphics Acceleration Yes
Display & Interface Controllers Keypad, KPP, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features Secure Fusebox, Secure JTAG, Tamper Detection
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART
Family Part Number MCIMX357
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220753-MCIMX357CVM5B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX357CVM5B CAD Model

Description

Product Overview: NXP MCIMX357CVM5B

The NXP MCIMX357CVM5B is a high-performance, power-efficient application processor based on ARM Cortex-A8 technology. Designed to cater to the demanding requirements of advanced consumer, industrial, and automotive applications, this processor is part of the i.MX35 series and is well-suited for a variety of multimedia and display-intensive applications.

Key Features

  • Core: The heart of the MCIMX357CVM5B is an ARM Cortex-A8 core that can run up to 532 MHz, providing a robust platform for applications that require high computing power and real-time responsiveness.
  • Memory: It supports various types of external memory, including DDR2, NAND flash, and NOR flash, giving designers the flexibility to choose the best memory solution for their specific application needs.
  • Graphics: With an integrated OpenGL ES 2.0 3D graphics accelerator and a 2D accelerator, it is capable of delivering rich graphical user interfaces and high-quality visual experiences.
  • Connectivity: The processor includes a range of connectivity options such as USB 2.0 OTG, CAN, and multiple UARTs, I2C, and SPI interfaces, making it easy to integrate into various system designs.
  • Audio: Featuring an integrated audio codec and support for multiple audio interfaces, the MCIMX357CVM5B can handle sophisticated audio processing tasks, making it ideal for multimedia applications.
  • Power Management: It has an advanced power management system that enables low-power operation, extending the battery life of portable devices.

Applications

The versatility of the NXP MCIMX357CVM5B makes it suitable for a wide range of applications. It's particularly well-suited for:

  • Portable and handheld devices
  • Automotive infotainment systems
  • Industrial control systems
  • Medical equipment
  • Smart home devices
  • Point-of-sale (POS) terminals

Developers and engineers can take advantage of the MCIMX357CVM5B's feature set to create products that not only meet current market demands but also anticipate future technological advancements. With its balance of performance, power efficiency, and connectivity, the NXP MCIMX357CVM5B stands out as a compelling choice for a multitude of sophisticated electronic designs.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8773 $57.7546
5+ $23.6948 $118.4740
8+ $22.9545 $183.6360
11+ $22.2130 $244.3430
14+ $21.4726 $300.6164
18+ $19.2515 $346.5270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess