EN
  • EN
  • DE

MCIMX502EVM8B

Part No MCIMX502EVM8B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX50 ARM Cortex A8 0.06um 400-Pin MAP-BGA Tray / IC MPU I.MX50 800MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX50
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Operating Temperature Range -20°C ~ 70°C (TA)
Security Features Boot Security, Cryptography, Secure JTAG
Package 400-LFBGA
Manufacturer Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Win Source Part Number 788233-MCIMX502EVM8B
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX502
Introduction Date January 10, 2012
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX502EVM8B CAD Model

Description

Product Overview: MCIMX502EVM8B

The MCIMX502EVM8B is a state-of-the-art microprocessor from NXP Semiconductors, designed to meet the needs of high-performance, low-power applications in various market segments. This processor is built on ARM® Cortex®-A8 technology, providing a perfect balance between computing power and energy efficiency, which makes it ideal for portable devices, industrial applications, and automotive infotainment systems.

Key Features

  • High-Performance ARM® Cortex®-A8 Core: With a clock speed of up to 800 MHz, the MCIMX502EVM8B delivers the computational power required for multimedia, graphical, and industrial applications without compromising on efficiency.
  • Integrated Multimedia Acceleration: The processor comes with an integrated PowerVR SGX graphics engine, providing robust 2D and 3D graphics acceleration for an immersive visual experience.
  • Advanced Power Management: It features a smart power management module that minimizes power consumption during idle or low activity periods, thereby extending battery life for portable devices.
  • Rich Set of Peripherals: The MCIMX502EVM8B includes a variety of interfaces such as USB 2.0, Ethernet, UART, SPI, and I2C, offering excellent connectivity options for peripheral devices.
  • On-chip Memory: It is equipped with on-chip memory including L2 cache, which provides improved system performance and efficiency.
  • Embedded Security: The processor features a range of security capabilities, including secure boot, cryptographic acceleration, and tamper detection, ensuring safe and secure operation in sensitive applications.

Applications

The versatility of the MCIMX502EVM8B makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Portable Devices: Tablets, e-readers, and gaming devices benefit from its low power consumption and high-performance graphics.
  • Industrial Control: With its robust set of peripherals and extended temperature range, it is ideal for industrial automation and control systems.
  • Automotive Infotainment: The processor's multimedia capabilities and secure features make it a top choice for in-vehicle entertainment and navigation systems.
  • Smart Home Devices: Its efficient operation and connectivity options make it suitable for smart appliances and home automation solutions.

Designed to unleash creativity and innovation, the MCIMX502EVM8B from NXP is a powerful and flexible solution for your next-generation embedded applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess