EN
  • EN
  • DE
  • IT

MCIMX535DVP1C2R2

Part No MCIMX535DVP1C2R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU I.MX53 1GHZ 529FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000543-MCIMX535DVP1C2R2
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series i.MX53
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1GHz
Graphics Acceleration Yes
Ultra Librarian 3D Model Ultra Librarian MCIMX535DVP1C2R2 CAD Model

Description

Product Overview: NXP MCIMX535DVP1C2R2

The NXP MCIMX535DVP1C2R2 is a high-performance, power-efficient, multimedia applications processor. This integrated circuit is part of the i.MX53 family and is designed to deliver a rich multimedia experience with high-level graphics, imaging, and computational capabilities. It is ideal for a wide range of applications, including automotive infotainment, industrial control, medical devices, and consumer electronics.

Key Features:

  • Core: The processor is built around the ARM Cortex-A8 core, which operates at a speed of up to 1 GHz. This core provides the computational power necessary for handling complex tasks and supports both 2D and 3D graphics.
  • Memory: It features a 32-bit DDR2/LPDDR2 memory interface, ensuring fast data transfer and smooth multitasking capabilities.
  • Graphics: Integrated with a powerful GPU, the device supports OpenVG 1.1 and OpenGL ES 2.0, making it suitable for high-performance graphics and intensive visual applications.
  • Video Processing: The processor boasts full 1080p video decoding and encoding capabilities, which include support for a range of codecs such as H.264, MPEG-2/4, and VC-1.
  • Connectivity: With a variety of connectivity options, including USB 2.0 OTG, SDIO, and multiple UARTs, SPI, and I2C interfaces, this processor is designed to interface with a range of peripherals and devices.
  • Package: The MCIMX535DVP1C2R2 comes in a 529-pin BGA package, offering a compact form factor for space-constrained applications.

Applications:

The versatility of the NXP MCIMX535DVP1C2R2 makes it suitable for a broad array of applications. Its high-definition video capabilities are perfect for automotive infotainment systems, providing drivers and passengers with a seamless multimedia experience. In industrial settings, the processor can be utilized for control systems that require rich user interfaces and real-time processing. Medical devices benefit from its low power consumption and powerful processing for complex imaging tasks. Lastly, consumer electronics such as tablets and smart home devices can leverage its multimedia features to deliver an engaging user experience.

Conclusion:

The NXP MCIMX535DVP1C2R2 is a robust applications processor that brings together high-speed processing, advanced graphics, and multimedia functionalities. Its broad connectivity and support for various memory types make it a flexible and scalable solution for a multitude of cutting-edge electronic products.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Microchip Technology
SRAM /
Lowest to $7.6842
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess