EN
  • EN
  • DE

MCIMX6D4AVT08AE

Part No MCIMX6D4AVT08AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU I.MX6D 852MHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203160-MCIMX6D4AVT08AE
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series i.MX6D
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHz
RAM Controllers LPDDR2, LVDDR3, DDR3
Ultra Librarian 3D Model Ultra Librarian MCIMX6D4AVT08AE CAD Model

Description

The MCIMX6D4AVT08AE is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. This product is part of the i.MX 6Dual series of multimedia applications processors, which are based on the ARM Cortex-A9 architecture.

Key Features

  • Dual-Core Platform: At the heart of the MCIMX6D4AVT08AE is a dual-core ARM Cortex-A9 processor, which operates at speeds of up to 800 MHz. This provides a balance between processing power and energy efficiency, making it ideal for applications that require a high level of performance without compromising on power consumption.
  • Integrated Multimedia Processing: The processor includes a range of integrated multimedia processing units, including a 3D graphics accelerator, a 2D graphics accelerator, and a video processing unit. These features enable the processor to handle complex graphics and video tasks, such as playing HD video, rendering high-quality images, and supporting advanced user interfaces.
  • High-Performance Connectivity: With a range of high-speed connectivity options, the MCIMX6D4AVT08AE can easily interface with other devices and systems. It includes interfaces for HDMI, LVDS, PCI Express, and Gigabit Ethernet, among others.
  • Flexible Memory Interface: The processor supports a variety of memory types, including DDR3, DDR3L, LPDDR2, and ML NAND flash, allowing for flexible design options to meet specific application requirements.
  • Advanced Security Features: Security is a critical aspect of modern electronics, and the MCIMX6D4AVT08AE comes equipped with a range of security features, including cryptographic acceleration, secure boot, and random number generation, to help protect sensitive data and prevent unauthorized access.

Applications

The MCIMX6D4AVT08AE is suited for a variety of applications, particularly those that require high-definition multimedia playback, rich user interfaces, and secure, high-speed connectivity. It is commonly used in sectors such as automotive infotainment systems, industrial control, consumer electronics, and smart home devices.

Environmental and Quality Standards

This processor is designed to meet rigorous environmental and quality standards. It is lead-free and RoHS compliant, ensuring that it meets global environmental regulations. Additionally, NXP's commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5883 $84.5883
2+ $81.9449 $163.8898
3+ $79.3015 $237.9045
4+ $76.6581 $306.6324
5+ $68.7280 $343.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess