EN
  • EN
  • DE

MCIMX6D4AVT08AER

Part No MCIMX6D4AVT08AER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU I.MX6D 852MHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203156-MCIMX6D4AVT08AER
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series i.MX6D
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHz
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian MCIMX6D4AVT08AER CAD Model

Description

The MCIMX6D4AVT08AER is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the evolving needs of advanced multimedia and secure applications. This product is part of the i.MX 6Dual family, which features dual ARM Cortex-A9 cores, each capable of running up to 800 MHz. This processor is tailored for a range of applications, including automotive infotainment, industrial control, and smart devices.

Key Features:

  • High Performance: Dual ARM Cortex-A9 cores provide the computational power necessary for complex processing tasks.
  • Graphics Capabilities: Integrated multimedia processing includes a 3D graphics accelerator, 2D blitter, and a video processing unit for a rich visual experience.
  • Advanced Security: The device incorporates a suite of security features, including cryptographic acceleration and secure boot, to ensure data protection and integrity.
  • Connectivity: Comes with a range of interfaces, such as HDMI 1.4, PCI Express, and Gigabit Ethernet, facilitating versatile peripheral connections.
  • Energy Efficiency: Built with power-saving features that enable applications to run with minimal energy consumption, extending battery life in portable devices.

Applications:

The MCIMX6D4AVT08AER is suitable for a wide array of applications, including but not limited to:

  • Automotive Infotainment Systems
  • Industrial Human-Machine Interfaces (HMIs)
  • Portable Medical Devices
  • Smart Home Automation
  • Interactive Kiosks and Point of Sale (POS) Systems

Technical Specifications:

Parameter Value CPU Dual ARM Cortex-A9 Max CPU Frequency 800 MHz Graphics 3D Accelerator, 2D Blitter Security Cryptographic Acceleration, Secure Boot Connectivity HDMI 1.4, PCI Express, Gigabit Ethernet

In summary, the MCIMX6D4AVT08AER from NXP is a versatile and powerful processor that offers a balance of performance, energy efficiency, and advanced security features, making it an ideal choice for a multitude of cutting-edge applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2390 $98.4780
3+ $40.4014 $121.2042
5+ $39.1388 $195.6940
7+ $37.8763 $265.1341
8+ $36.6137 $292.9096
11+ $32.8260 $361.0860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess