EN
  • EN
  • DE

MCIMX6G3CVM05AB

Part No MCIMX6G3CVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6UL 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6UL
Package Tray
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14273, 935346158557, MCIMX6G3CVM05AB-ND
Quantity per package 760
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884014-MCIMX6G3CVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6G3CVM05AB CAD Model

Description

Overview of Product MCIMX6G3CVM05AB

The MCIMX6G3CVM05AB is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. This product is part of the i.MX 6 series, which are multicore processors incorporating high-performance ARM® Cortex® cores, coupled with a variety of connectivity options to cater to the needs of the growing market for smart, connected devices.

Key Features

  • Processor Core: The MCIMX6G3CVM05AB features an ARM® Cortex®-A9 core, which operates at speeds up to 1 GHz, providing the computational power needed for complex tasks and multitasking.
  • Graphics Processing: With an integrated 2D and 3D graphics processor, this chip offers robust graphical performance, making it suitable for applications requiring rich visual interfaces such as touch-screen displays and multimedia entertainment systems.
  • Memory Interface: It supports various memory interfaces, including DDR3, DDR3L, LPDDR2, and LPDDR3, allowing for flexible and powerful memory configurations to match specific application requirements.
  • Connectivity: The processor is equipped with a range of connectivity options, including high-speed USB 2.0, Gigabit Ethernet, and multiple SD/MMC card interfaces, ensuring seamless integration with peripheral devices and networks.
  • Audio and Video Support: It boasts advanced audio and video capabilities, with support for 1080p video decoding and encoding, as well as high-quality audio interfaces, catering to multimedia applications.

Applications

The versatility of the MCIMX6G3CVM05AB makes it ideal for a variety of applications, such as:

  • Advanced industrial control and automation systems
  • Interactive point-of-sale kiosks
  • In-vehicle infotainment and navigation systems
  • Home automation and smart appliances
  • Portable medical devices and healthcare monitors

Reliability and Energy Efficiency

NXP's focus on reliability and energy efficiency is evident in the MCIMX6G3CVM05AB processor, which is designed to operate under a wide range of temperatures and power conditions, making it suitable for both consumer and industrial-grade applications. With its power-saving features, it allows for the development of devices that require minimal power consumption without compromising performance.

Conclusion

The MCIMX6G3CVM05AB from NXP stands out as a powerful and versatile processor that can drive the next generation of smart, connected devices. Its combination of high-performance processing, superior graphics, and comprehensive connectivity options make it a top choice for engineers and developers looking to create innovative products in a multitude of market segments.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess